This server rack provides 24U of storage space in a sleek, secure cabinet for storing standard 19” rack-mount devices such as Dell®, HP® and IBM® servers, along with telecommunication and A/V equipment. The rack is compatible with EIA-310 compliant equipment and supports a total load capacity of 450 kg (992 lb.).
Hassle-free equipment installation
This rack includes a variety of features that enable you to easily incorporate plenty of equipment. With adjustable mounting rails, you can easily change the rail depth from 3" up to 30.7" (76.2 mm - 780 mm) to ensure compatibility your standard rack-mount equipment. The added depth also provides support for additional cable and power management behind your equipment.
The rack features holes with covers on the ceiling and floor panels that make it easy to run cabling to the inside and outside of the cabinet, for discreet cable management. The rack also features grounding lugs that enable you to ground your equipment for added protection.
To provide hassle-free deployment the rack ships fully assembled.
Securely protect your equipment
To keep your rack-mounted equipment secure, this rack features front and rear locking mesh doors. The mesh doors look great in any server room and help provide passive cooling. The doors are also reversible, which gives you the freedom to choose which side of the rack the door opens from, to suit your server room’s spatial requirements.
The rack also has removable side panels with independent quick-release locks that enable you to access your equipment easily, while still keeping it secure.
Maximum Maneuverability, with casters included
The cabinet features casters for hassle-free access to rear-mounted equipment while providing ease of mobility around your office, studio or server room. Plus, the width and height of the rack fit through standard doorways, giving you the freedom to wheel your server rack into different rooms.
The RK2433BKM is backed by a StarTech.com 5-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 5 Years
Hardware Back Door Type: Steel Mesh
Casters: Included
Fan(s): No
Frame Type: Enclosed Cabinet
Front Door Construction: Steel Mesh
Industry Standards:
DIN41491 Part I
EIA RS310-D
IEC297-2
Key Lock: Yes
Rack Type: 4-Post
Side Panel Construction: Steel Mesh
U Height: 24U
Wallmountable: No
Performance Weight Capacity: 994.5 lb [450 kg]
Physical Characteristics External Depth: 33.6 in [853 mm]
External Height: 46.1 in [1170 mm]
External Width: 23.6 in [600 mm]
Maximum Mounting Depth: 30.7 in [780 mm]
Minimum Mounting Depth: 3 in [76.2 mm]
Product Height: 46.1 in [1170 mm]
Product Length: 33.6 in [853 mm]
Product Width: 23.6 in [600 mm]
Packaging Information Shipping (Package) Weight: 165.8 lb [75 kg]