Server Rack Cabinet - 31 in. Deep Enclosure - 12U

Securely store servers, network and telecommunications equipment in this 12U server or network cabinet. This server rack provides 12U of storage space in a sleek, secure cabinet for storing standard 19” rack-mount devices such as Dell, HP and IBM servers, along with telecommunication and A/V equipment. The rack is compatible with EIA-310 compliant equipment and supports a total load capacity of 450 kg (992 lb.).

Hassle-free equipment installation

This rack includes a variety of features that enable you to easily incorporate plenty of equipment. With adjustable mounting rails, you can easily change the rail depth from 3" up to 30.7" (76.2 mm - 780 mm) to ensure compatibility your standard rack-mount equipment. The added depth also provides support for additional cable and power management behind your equipment.

The rack features holes with covers on the ceiling and floor panels that make it easy to run cabling to the inside and outside of the cabinet, for discreet cable management. The rack also features grounding lugs that enable you to ground your equipment for added protection.

To provide hassle-free deployment, the rack ships fully assembled.

Securely protect your equipment

To keep your rack-mounted equipment secure, this rack features front and rear locking mesh doors. The mesh doors look great in any server room and help provide passive cooling. The doors are also reversible, which gives you the freedom to choose which side of the rack the door opens from, to suit your server room’s spatial requirements.

The rack also has removable side panels with independent quick-release locks that enable you to access your equipment easily, while still keeping it secure.

Maximum maneuverability, with casters included

The cabinet features casters for hassle-free access to rear-mounted equipment while providing ease of mobility around your office, studio or server room. Plus, the width and height of the rack fit through standard doorways, giving you the freedom to wheel your server rack into different rooms.

The RK1233BKM is backed by a StarTech.com 5-year warranty and free lifetime technical support.

Manufacturer Part Number
RK1233BKM
EAN/UPC
0065030870252,065030870252
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 5 Years
Hardware Front Door Construction: Steel Mesh
Side Panel Construction: Steel Mesh
Performance Weight Capacity: 994.5 lb [450 kg]
Physical Characteristics Color: Black
Enclosure Type: Aluminum and Steel
External Depth: 33.6 in [853 mm]
External Height: 25.1 in [637 mm]
External Width: 23.6 in [600 mm]
Internal Depth: 27.3 in [694 mm]
Maximum Mounting Depth: 30.7 in [780 mm]
Minimum Mounting Depth: 3 in [76.2 mm]
Product Height: 25.1 in [637 mm]
Product Length: 33.6 in [853 mm]
Product Width: 23.6 in [600 mm]