EVGA Bronze power supplies have become synonymous with industry-leading stability, performance, and value. With the B3 power supplies, EVGA now adds fully modular cables, the ECO Intelligent Thermal Control System, even tighter voltage regulation (<2%), and a Long Life Sleeve Bearing Fan for ultra-quiet performance with an increased lifespan. Even more impressive, these power supplies continue to get shorter compared to its predecessors. Backed by EVGA's 5 Year Global Warranty, the EVGA B3 lineup will give you peace of mind for years to come. Join the evolution of the Bronze age.
Note:
Cable Length
ATX Cable: 1x 600mm (m)
EPS Cable: 1x 600mm (m)
PCIE Cable: 2x 550mm, 700mm (m)
SATA Cable: 2x 500mm, 600mm, 700mm (m)
Four-Pin Peripheral Cable: 1x 500mm, 600mm, 700mm (m)
SATA / Four-Pin Peripheral Cable:
Floppy Adapter: 1x Molex to FDD Adapter
AC Power: 1x 1500mm (m)
Modular Cable Type: Full
Connector Quantity
24 Pin ATX: 1x
EPS (CPU): 1x 8pin (4+4)
PCIE: 4x 8pin (6+2)
SATA: 6x
Four-Pin Peripheral: 3x
Floppy: 1x
Input
Input Voltage: 100 - 240 VAC
AC Input: 10A
Input Frequency Range: 50 - 60 Hz
Efficiency: 85% or Higher Typical
Additional Details
Operating Temperature: 0° to 50° C
Japanese Capacitors: 100%
ECO Mode: Yes
MTBF: 100,000 Hours
Net Weight: 4 lbs
Size: 85mm (H) x 150mm (W) x 160mm (L)
Approvals: TUV, CB, CE, FCC, RCM, cTUVus, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 130mm Long Life Sleeve Bearing