550 B3 Power Supply

EVGA Bronze power supplies have become synonymous with industry-leading stability, performance, and value. With the B3 power supplies, EVGA now adds fully modular cables, the ECO Intelligent Thermal Control System, even tighter voltage regulation (<2%), and a Long Life Sleeve Bearing Fan for ultra-quiet performance with an increased lifespan. Even more impressive, these power supplies continue to get shorter compared to its predecessors. Backed by EVGA's 5 Year Global Warranty, the EVGA B3 lineup will give you peace of mind for years to come. Join the evolution of the Bronze age.

Manufacturer Part Number
220-B3-0550-V1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length
ATX Cable: 1x 600mm (m)
EPS Cable: 1x 600mm (m)
PCIE Cable: 1x 550mm, 700mm (m)
SATA Cable: 2x 500mm, 600mm, 700mm (m)
Four-Pin Peripheral Cable: 1x 500mm, 600mm, 700mm (m)
SATA / Four-Pin Peripheral Cable:
Floppy Adapter: 1x Molex to FDD Adapter
AC Power: 1x 1500mm (m)
Modular Cable Type: Full

Connector Quantity
24 Pin ATX: 1x
EPS (CPU): 1x 8pin (4+4)
PCIE: 2x 8pin (6+2)
SATA: 6x
Four-Pin Peripheral: 3x
Floppy: 1x

Input
Input Voltage: 100 - 240 VAC
AC Input: 10A
Input Frequency Range: 50 - 60 Hz
Efficiency: 85% or Higher Typical

Additional Details
Operating Temperature: 0° to 40° C
Japanese Capacitors: Main PCB
ECO Mode: Yes
MTBF: 100,000 Hours
Net Weight: 4 lbs
Size: 85mm (H) x 150mm (W) x 150mm (L)
Approvals: TUV, CB, CE, FCC, RCM, cTUVus, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 130mm Long Life Sleeve Bearing