
The Patriot V330 stereo gaming headset is designed to provide an enhanced PC and mobile gaming experience. Engineered with a closed back and ergonomic ear cups, the V330 blocks out environmental noise and fits comfortably over the ears to keep you relaxed and focused on you game longer.
The built-in microphone with noise cancellation makes for a crystal clear sound and folds away while not in use. Volume and microphone controls are conveniently located on the ear cup, eliminating the need for an awkward and heavy audio controller on the cord. The V330 comes with a Y-splitter enabling you to play games or listen to music on your favorite mobile device.
Backed by Patriot’s award winning customer service and a two year warranty, the V330 is compatible with nearly every Window operating system, including Windows 10, Mac OS X or higher.
Note:
Weight: 520 g
Dimensions: 22 x 10 x 25 cm
Color: Black
Warranty: 2 Years
Certifications: RoHS, FCC, CE
Packaging Type: Retail Box
Unit Dimension Width: 7.8 cm
Unit Dimension Height: 20.1 cm
Unit Dimension Length: 18.6 cm
Unit Weight: 340 g
UPC: 814914022931