MK850 Performance Wireless Keyboard and Mouse Combo

POWER THROUGH. IN COMFORT.

Experience next-level comfort and productivity with the powerful MK850 Performance. You’ll conquer work in comfort thanks to the cushioned palm rest, curved keyframe and contoured mouse. Switch between screens on both your keyboard and mouse for seamless multi-tasking.

BUILT FOR COMFORT

The oversized, cushioned palm rest and curved keyframe gives you support for all-day typing. Adjustable tilt legs offer the perfect typing angle. And the contoured design and soft rubber surface of the mouse fits comfortably in your palm.

ENHANCED PRODUCTIVITY

Fly through documents and web pages with hyper-fast scrolling and type quietly and efficiently on a full-sized keyboard with carefully-crafted concave keys.

MULTI-DEVICE MASTERY

Start typing on your computer, then switch to your tablet, phone or computer with the touch of a button. Your mouse pairs with up to 3 devices for seamless multi-tasking.

A TRUE POWER COMBO

Finally, a keyboard and mouse combo that truly works together. DuoLink allows your mouse buttons to have a different set of actions when you hold the Fn key. You can also move the mouse with the Fn key down to perform gesture-controlled actions.

RELIABLE AND HASSLE-FREE

Your keyboard won’t require new batteries for 36 months and your mouse stays powered for 24 months. Connect wirelessly to your devices with Logitech Unifying™ USB receiver or pair via Bluetooth® low energy technology.

Manufacturer Part Number
920-008233
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

Keyboard:

  • Height x Width x Depth:
  • 25 mm X 430 mm x 210 mm
  • Weight: 733 g (including 2xAAA)

Mouse:

  • Height x Width x Depth:
  • 45 mm x 74 mm x 115 mm
  • Weight: 135 g (including 1XAA battery)
System RequirementsKeyboard

Unifying
Windows® 10 or later, Windows 8, Windows 7
Mac OS X 10.10 or later
Chrome OS

Bluetooth
Windows 10 or later, Windows 8
Mac OS X 10.10 or later
iOS 5 or later
Chrome OS
Android 5.0 or later

Mouse
    Unifying
    Windows 10 or later, Windows 8, Windows 7
    Mac OS X 10.10 or later
    Chrome OS

    Bluetooth
    Windows 10 or later, Windows 8
    Mac OS X 10.10 or later
    Chrome OS

    Internet connection for software download, USB port.

    Technical Specifications

    Keyboard

    Connection Type: Bluetooth® Smart and 2.4GHz wireless connection

    Wireless range: 10 m*
    *Wireless range may vary depending on operating environment and computer setup.

    Wireless encryption: Yes*
    *Wireless encryption is between keyboard and the connected computer or mobile device.

    Battery Details: 2 x AAA

    Battery life: 36 months*
    *Keyboard battery life based on two million keystrokes per year in an office environment. Battery life may vary based on user and computing condition.

    Mouse

    Connection Type: Bluetooth Smart and 2.4GHz wireless connection

    Wireless range: 10 m*
    *Wireless range may vary depending on operating environment and computer setup.

    Battery Details: 1 x AA

    Battery life: 24 months*
    *Battery life may vary based on user and computing condition.

    Sensor technology: Logitech Advanced Optical Tracking

    Sensor resolution: 1000 dpi

    Scroll Wheel: Hyperfast

    Number of buttons: 8

    Package Contents

    Wireless keyboard
    Wireless mouse
    Unifying receiver
    2 AAA in keyboard, 1 AA battery in mouse (pre-installed)
    USB range extender cable
    User documentation

    Warranty Information

    1-Year Limited Hardware Warranty

    Part Number

    PN 920-008233