
Switched Rack Power Distribution Units (PDUs) provide advanced load monitoring combined with remote on/off switching control of individual outlets for power cycling, delayed power sequencing, and outlet use management.
Explore APC Rack Power Distribution in 3D animation.
APC Switched Rack Power Distribution Units (PDUs) enable advanced, user-customizable power control and active monitoring. Remote outlet level controls allow power on/off functionality for power cycling to remotely reboot equipment and restrict unauthorized use of individual outlets. Power sequencing time delays allow users to define the order in which to power up or down attached equipment to avoid circuit overload. Current metering provides real-time remote monitoring of connected loads with user-defined alarms to warn of potential circuit overloads. Users can access, configure, and control Switched Rack PDUs through secure Web, SNMP, Command Line Interface, or Telnet Interfaces which are complimented by APC Centralized Management platforms using StruxureWare Data Center Expert, Operations, Capacity, and Energy Efficiency. New AP8000 series Switched Rack PDUs include real power monitoring, a temperature/humidity sensor port, and locking IEC receptacles.
Note:
Technical Specifications
Output
Nominal Output Voltage
208VOverload Protection
YesMaximum Total Current Draw
50Output Connections
(3) IEC 320 C19 (Battery Backup)
(21) IEC 320 C13 (Battery Backup)
Nominal Input Voltage
208V 3PHInput frequency
50/60 HzInput Connections
CS8365Cord Length
10ft ( 3.05meters)Number of Power Cords
1Load Capacity
12500VAMaximum Input Current
50AMaximum Line Current
50AMaximum Height
70.0inches ( 1778mm, 177.8cm)Maximum Width
2.2inches ( 56mm, 5.6cm)Maximum Depth
3.5inches ( 89mm, 8.9cm)Net Weight
21.28lbs. ( 9.67kg)Shipping weight
28.38lbs. ( 12.9kg)Shipping Height
83.5inches ( 2121mm, 212.1cm)Shipping Width
6.0inches ( 152mm, 15.2cm)Shipping Depth
5.0inches ( 127mm, 12.7)Color
BlackOperating Environment
23 - 113 °F ( -5 - 45 °C )Operating Relative Humidity
5 - 95 %Operating Elevation
0-10000ft ( 0-3000meters)Storage Temperature
-25 - 65 °CStorage Relative Humidity
5 - 95 %Storage Elevation
0-50000ft ( 0-15000meters)Approvals
cUL Listed, CSA, FCC Part 15 Class A, ICES-003, Industry Canada, UL 60950, UL ListedStandard warranty
2 years repair or replaceRoHS
CompliantPEP
Available in Documentation tabagin
Available in Documentation tab