Atlas 2in1 Harness Booster, Nyssa

Graco's Atlas™ 65 2-in-1 harness booster is designed to grow with your child from harness booster (22 – 65 lb.) to highback booster (30 - 100 lb.). The ultra-easy Simply Safe Adjust™ Harness System adjusts the harness and headrest together - with no time-consuming rethreading - to 10 height positions, making it simple to keep your child properly positioned. It features a handy harness storage compartment, which allows you to keep the harness with the seat, even when you've transitioned to highback booster mode. It features dual cupholders and a machine washable seat pad, buckle cover and harness covers.

  • 2-in-1 Harness Booster
  • Designed for your child 22-100 lbs
  • Simply Safe Adjust™ Harness System
  • SafeSeat Engineered
  • Integrated harness storage compartment

Manufacturer Part Number
1946241
EAN/UPC
0047406134502,047406134502
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Car Seat Weight With Base

    18 lb

  • Car Seat Depth

    22 in

  • Car Seat Width Outside

    19 in

  • Car Seat Height

    25 in

  • Car Seat Weight Without Base

    18 lb