Nautilus 65 3in1 Harness Booster, Fern

Finally, the car seat that parents have been searching for is here! Our Nautilus™ 3-in-1 car seat helps keep your child secure from 22 to 100 lbs. Nautilus™ is a 3-in-1 car seat that converts from a harnessed booster to a high back belt-positioning booster and finally to a backless belt positioning booster. The harness booster can be used up to 65lbs, and as your little one continues to grow, the Nautilus does too, transitioning into a Highback belt positioning booster which can be used from 30 – 100lbs, and finally into a Backless belt positioning booster for a comfortable fit from 40 to 100 lbs. The seat is designed to help keep your child in a harness booster longer as well as to fit them up to 57" tall. You can easily see Graco's commitment to safety as this seat is extensively crash tested to meet or exceed U.S safety standards, side-impact testing, and outfitted with reinforced steel for effective energy management. Nautilus™ has been thoughtfully designed with plush comfort features, an integrated cup holder and storage compartments, as well as a one-hand height adjustable headrest to help keep your growing child happy on even the longest rides! This 3-in-1 car seat is will last your little travel companion well into childhood.

  • 3-in-1 car seat helps protect your toddler, from 22-100 lbs.
  • Top rated by leading consumer magazines and publications
  • Rigorously crash tested to meet or exceed U.S. safety standards
  • Side-impact tested (In addition to meeting or exceeding all applicable US safety standards, the Nautilus car seat has been side impact tested for occupant retention solely with the built-in 5 point harness system.)
  • EPS, energy absorbing foam for effective impact energy management

Manufacturer Part Number
1946245
EAN/UPC
0047406134557,047406134557
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Car Seat Depth

    18 in

  • Car Seat Width Outside

    20 in

  • Car Seat Height

    28 in

  • Weight

    20.52 lb