i-SENSYS MF732CDW Laser Multifunction Printer

Canon MF730 Series

The ultimate small business companions, with 12.7 cm colour touchscreens, Application Library and fast, flawless performance.

Redefine colour laser printing possibilities

Engineered for modern workplaces, the mobile-friendly MF730 series printers feature all-new Canon laser technology, simple operation via the keyless touchscreen, Wireless Direct connectivity and fast, high-quality colour printing.

Canon MF732Cdw

Designed to boost productivity, the MF732Cdw offers small businesses a complete all-in-one multifunctional solution. Featuring high-quality colour laser output, 12.7 cm touchscreen and fast 27 ppm printing.

Manufacturer Part Number
1474C013
EAN/UPC
4549292068320
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit

Machine type

Colour Laser All-In-One

Available functions

i-SENSYS MF732Cdw:
Print, Copy and Scan

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Print, Copy, Scan and Fax

Printer

Print speed

Single sided : Up to 27 ppm (A4)
                     Up to 49 ppm(A5-Landscape)
Double sided : Up to 21.9 ipm (A4)

Printing method

Colour laser beam printing

Print quality

Up to 1200 x 1200 dpi

Print Resolution

600 x 600 dpi

Warm-up Time

Approx. 13 seconds or less from power on

First Print Out Time

Colour approx.: 8.6 seconds or less
Mono approx.: 8.3 seconds or less

Printer languages

i-SENSYS MF732Cdw:
UFRII, PCL 5c*, PCL6

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
UFRII, PCL 5c*, PCL6, Adobe® PostScript

*Commands supported only. Third party driver or direct printing from application required.

Fonts

i-SENSYS MF732Cdw:
45 PCL fonts

i-SENSYS MF734Cdw:
45 PCL fonts, 136 PostScript fonts

i-SENSYS MF735Cx:
93 PCL fonts, 136 PostScript fonts

Print margins

5 mm-top, bottom, left and right
10 mm-top, bottom, left and right (Envelope)

Toner saver mode

Yes

Advanced printing features

i-SENSYS MF732Cdw:
Secure Print
Print from USB memory key (JPEG/TIFF/PDF)
Google Cloud Print Ready
iOS: AirPrint, Canon PRINT Business app
Android; Mopria certified, Canon Print Service Plug-in, Canon PRINT Business app

i-SENSYS MF734Cdw:
Secure Print
Print from USB memory key (JPEG/TIFF/PDF)
Touch & Print (NFC)
Google Cloud Print Ready
iOS: AirPrint, Canon PRINT Business app
Android; Mopria certified, Canon Print Service Plug-in, Canon PRINT Business app

i-SENSYS MF735Cx:
Secure Print
Print from USB memory key (JPEG/TIFF/PDF)
Barcode Print*
Touch & Print (NFC)
Google Cloud Print Ready
iOS: AirPrint, Canon PRINT Business app
Android; Mopria certified, Canon Print Service Plug-in, Canon PRINT Business app

*Accessory - Barcode Printing Kit-E1 or Barcode Printing Kit-E1E - is required

Copier

Copy Speed

Single sided (A4): Up to 27 ppm
Double sided (A4): Up to 21.9 ipm

First Copy Output Time (FCOT)

ADF (A4):
Colour Approx. 12.0 seconds or less
Mono Approx. 10.2 seconds or less
Platen (A4):
Colour Approx. 11.3 seconds or less
Mono Approx. 9.8 seconds or less

Copy resolution

Up to 600 x 600 dpi

Copy modes

Text/Photo/Map (Default),Text/Photo/Map (quality), Printed Image, Text

Double sided copying

2-sided to 2-sided (Automatic)

Multiple Copy

Up to 999 copies

Reduction/Enlargement

25-400% in 1% increments

Other features

Frame Erase, Collate, 2 on 1, 4 on 1, ID card copy

Scanner

Type

Colour

Scan Resolution

Optical: Up to 600 x 600 dpi
Enhanced: Up to 9600 x 9600 dpi

Scan speed

i-SENSYS MF732Cdw:
Single sided mono: 27ipm (300x600dpi)
Single sided colour: 14ipm (300x600dpi)

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Single sided mono: 27ipm (300x600dpi)
Single sided colour: 14ipm (300x600dpi)
Double sided mono: 47ipm (300x600dpi)
Double sided colour: 27ipm (300x600dpi)

Colour scanning depth

24 bit/24 bit (input/output)

Greyscales

256 levels

Compatibility

TWAIN , WIA, ICA

Max. scan width

216mm

Scan to E-mail

i-SENSYS MF732Cdw/i-SENSYS MF734Cdw:
TIFF, JPEG, PDF, Compact PDF, Searchable PDF

i-SENSYS MF735Cx:
TIFF, JPEG, PDF, Compact PDF, Searchable PDF, Encrypted PDF/PDF (Digital signature)*

*Accessory - Send PDF Security Feature Set-E1 is required

Scan to PC

i-SENSYS MF732Cdw/i-SENSYS MF734Cdw:
TIFF, JPEG, PDF, Compact PDF, Searchable PDF

i-SENSYS MF735Cx:
TIFF, JPEG, PDF, Compact PDF, Searchable PDF, Encrypted PDF/PDF (Digital signature)*

*Accessory - Send PDF Security Feature Set-E1 is required

Scan to USB memory key

i-SENSYS MF732Cdw/i-SENSYS MF734Cdw:
TIFF, JPEG, PDF, Compact PDF, Searchable PDF

i-SENSYS MF735Cx:
TIFF, JPEG, PDF, Compact PDF, Searchable PDF, Encrypted PDF/PDF (Digital signature)*

*Accessory - Send PDF Security Feature Set-E1 is required

Scan to FTP

i-SENSYS MF732Cdw/i-SENSYS MF734Cdw:
TIFF, JPEG, PDF, Compact PDF, Searchable PDF

i-SENSYS MF735Cx:
TIFF, JPEG, PDF, Compact PDF, Searchable PDF, Encrypted PDF/PDF (Digital signature)*

*Accessory - Send PDF Security Feature Set-E1 is required

Scan to Cloud

TIFF/JPEG/PDF/PNG*

*Scan by MF Scan Utility or Canon PRINT Business app

iFAX

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
ITU-T.37

Fax

Modem Speed

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
33.6 Kbps (Up to 3 seconds/page*)

*Based on ITU-T Standard Chart No. 1

Receive mode

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Fax only, Fax/Tel Auto Switch, Answer Mode, Manual

Fax resolution

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Standard: 200 x 100 dpi
Fine: 200 x 200 dpi
Super fine: 200 x 400 dpi
Ultra fine: 400 x 400 dpi

FAX memory

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Up to 512 pages*

*Based on ITU-T Standard Chart No. 1

Speed dials

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Up to 281dials

Group dials/destinations

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Max. 199 dials / Max. 199 destinations

Sequential broadcast

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Max. 310 destinations

Memory backup

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Permanent fax memory backup (Backup with flash memory)

Double sided faxing

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Yes (Transmit and Receive)

Other features

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Fax Forwarding, Dual Access, Remote Reception, PC Fax (TX only) DRPD, ECM, Auto Redial, Fax Activity Reports,  Fax Activity Result Reports,  Fax Activity Management Reports

Media handling

Scanner Type

i-SENSYS MF732Cdw:
Platen, ADF

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Platen, 2-sided ADF (single pass)

Paper input (Standard)

250-sheet cassette
50-sheet multi-purpose tray
50-sheet ADF

Paper input (Option)

550-sheet cassette

Paper output

150-sheet

Media types

Plain paper, Recycled paper, Heavy Paper, Thin paper, Colour paper, Glossy paper, Label, Post card, Envelope

Media sizes

Cassette (Standard):
A4, A5, A5 (Landscape), B5, Legal, Letter, Executive, Statement, OFFICIO, B-OFFICIO, M-OFFICIO, GLTR, GLGL, Foolscap, 16K, Post card, Envelop (COM10, DL, C5), Custom sizes: Min. 100 x 148 mm  Max. 215.9 x 355.6 mm.

Multi-purpose tray:
A4, A5, A5 (Landscape), B5, Legal, Letter, Executive, Statement, OFFICIO, B-OFFICIO, M-OFFICIO, GLTR, GLGL, Foolscap, 16K, Post card, Indexcard, Envelope (COM10, DL, C5, Monarch), Custom sizes: Min 76.2 x 127 mm  Max. 215.9 x 355.6 mm.

Cassette (Optional):
A4, A5, B5, Legal, Letter, Executive, Statement, OFFICIO, B-OFFICIO, M-OFFICIO, GLTR, GLGL, Foolscap, 16K, Post card, Envelop (COM10, DL, C5), Custom sizes: Min. 100 x 148 mm  Max. 215.9 x 355.6 mm.

ADF:
A4, A5, B5, Legal, Letter, Statement, Custom sizes: Min. 128 x 139.7 mm  Max 215.9 x 355.6 mm

Media weights

Cassette (standard and optional): 52 to 163 g/m² (Up to 200 g/m² with Glossy paper)
Manual purpose tray: 60 to 176 g/m² (Up to 200 g/m² with Glossy paper)
ADF: 50 to 105 g/m²

Double Sided Printing

Automatic
Cassette:
A4, B5, Legal, Letter, Executive, OFFICIO, B-OFFICIO, M-OFFICIO, GLTR, GLGL, Foolscap, 16K
Custom size - Min. 176 x 250 mm Max. 215.9 x 355.6 mm
60 to 163 g/m2

Interface & Software

Interface type

USB 2.0 Hi-Speed, 10BASE-T/100BASE-TX/1000Base-T, Wireless 802.11b/g/n, Wireless Direct Connection

Operating System compatibility

Windows® 10 / Windows® 8.1 / Windows® 8 / Windows® 7 / Server® 2016 / Server® 2012R2 / Server® 2012 / Server® 2008R2 / Server® 2008 / Vista
Mac OS X version 10.7.5 & up
Linux*/Citrix

*Web distribution only. Linux support printing only.

Network protocols

i-SENSYS MF732Cdw:
Print:
   LPD, RAW, WSD-Print (IPv4,IPv6)
Scan:
   Email, SMB, WSD-Scan(IPv4, IPv6), FTP-Scan
TCP/IP Application Services:
   Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4,IPv6)
   DHCP, ARP+PING, Auto IP, WINS (IPv4)
   DHCPv6 (IPv6)
Management:
   SNMPv1, SNMPv3 (IPv4,IPv6)
Security (wired):
IP/Mac address filtering, IEEE802.1X, SNMPv3, SSL (HTTPS, IPPS)
Security (wireless):
WEP(64/128 bit), WPA-PSK(TKIP/AES), WPA2-PSK(AES)

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
Print:
   LPD, RAW, WSD-Print (IPv4,IPv6)
Scan:
   Email, SMB, WSD-Scan(IPv4, IPv6), FTP-Scan, iFAX
TCP/IP Application Services:
   Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4,IPv6)
   DHCP, ARP+PING, Auto IP, WINS (IPv4)
   DHCPv6 (IPv6)
Management:
   SNMPv1, SNMPv3 (IPv4,IPv6)
Security (wired):
IP/Mac address filtering, IEEE802.1X, SNMPv3, SSL (HTTPS, IPPS)
Security (wireless):
WEP(64/128 bit), WPA-PSK(TKIP/AES), WPA2-PSK(AES)

Software and printer management

i-SENSYS MF732Cdw/i-SENSYS MF734Cdw:
Presto! Page Manager,
MF Scan Utility,
Remote User Interface (RUI),
Department ID Management,
Toner Status Tool,
iW Management Console: Server-based software for centralised management of a fleet of devices
eMaintenance: embedded RDS allows remote eMaintenance services such as meter capture, automatic consumables management and remote diagnostics.

i-SENSYS MF735Cx:
Presto! Page Manager,
MF Scan Utility,
Remote User Interface (RUI),
Department ID Management,
Toner Status Tool,
iW Management Console: Server-based software for centralised management of a fleet of devices
eMaintenance: embedded RDS allows remote eMaintenance services such as meter capture, automatic consumables management and remote diagnostics.
uniFLOW Compatibility with embedded uniFLOW Login Device Client

General features

Recommended Monthly Print Volume

750 - 4,000 pages per month

Duty cycle

Max. 50,000 pages per month

*Duty cycle is defined as the maximum number of printed pages for a single peak month. Any usage above the recommended duty cycle may decrease the life of the product

Processor Speed

800MHz x 2

Memory

1GB

Control Panel

12.7 cm LCD Colour Touch Screen

Dimensions with trays (W x D x H)

i-SENSYS MF732Cdw:
451 mm x 469 mm x 460 mm

i-SENSYS MF734Cdw/i-SENSYS MF735Cx:
471 mm x 469 mm x 460 mm

Installation Space (W x D x H)

671 mm x 1,312 mm x 966 mm

Weight

Approx. 26.5 Kg

Operating Environment

Temperature: 10 to 30ºC (50 to 86ºF)
Humidity: 20 to 80% RH (no condensation)

Power Source

220-240V(±10%)  50/60Hz (±2Hz)

Power Consumption

Maximum: Approx. 1,400 W
Standby: Approx. 17.7 W
Sleep mode: Approx. 0.8 W
Typical Electricity Consumption (TEC): 1.0 kWh/week (230V)
For detailed information relating to Lot26 regulation, please go to:  http://www.canon-europe.com/For_Work/Lot26/index.aspx

Noise Level

i-SENSYS MF732Cdw/i-SENSYS MF734Cdw:
Sound Pressure* :
Active: 48 dB
Standby: 28 dB

Sound Power*:
Active: 63dB or less
Standby: 42dB or less

i-SENSYS MF735Cx:
Sound Pressure* :
Active: 48 dB
Standby: 29 dB

Sound Power8:
Active:  62dB or less
Standby: 42dB or less

*Declared noise emission in accordance with ISO 9296

Consumables

Cartridges

Cartridge 046 Black (2,200 pages *)**
Cartridge 046H Black (6,300 pages *)**
Cartridge 046 Cyan (2,300 pages *)**
Cartridge 046H Cyan (5,000 pages *)**
Cartridge 046 Magenta (2,300 pages *)**
Cartridge 046H Magenta (5,000 pages *)**
Cartridge 046 Yellow (2,300 pages *)**
Cartridge 046H Yellow (5,000 pages *)**

*Based on ISO/IEC 19798 
**Printer ships with Black: 2,200 pages, C/M/Y: 1,200 pages starter cartridges

Accessories/ options

Items

i-SENSYS MF732Cdw:
CST.Feeding Module-AF1 (550-sheet cassette)

i-SENSYS MF734Cdw:
CST.Feeding Module-AF1 (550-sheet cassette)
TEL 6 Kit Long Cord (Telephone handset)

i-SENSYS MF735Cx:
CST.Feeding Module-AF1 (550-sheet cassette)
TEL 6 Kit Long Cord (Telephone handset)
Barcode Printing Kit-E1
Barcode Printing Kit-E1E
MiCard Multi (Card reader for identification with RFID or magnetic cards with uniFLOW)
Micard Plus (Card reader for identification with RFID or magnetic cards with uniFLOW)
MiCard Attachment Kit-B1
Send PDF Security Feature Set-E1