The Portégé R30 is the stylish ultraportable business notebook that redefines the standards of performance, reliability, capabilities and value.
Full on-desk docking facilities provide easy workstation usability, yet this elite performance notebook is still stunningly thin, light and portable, weighing from as little as 1.5kg. Built to handle the rough and tumbles of life in the office and on the road, it features Toshiba’s unique Honeycomb chassis for increased durability, reliability and security.
The 13.3” High Definition widescreen backlit display uses transflective LCD, providing superb picture clarity in all indoor and outdoor conditions. Ensuring maximum productivity, the 7th Gen Intel® Core™ i5/i7 dual-core processor revolutionises the mobile computing experience. Busy professionals will relish the blazingly fast start up, performance and connectivity plus greater inbuilt security and an amazing all-day battery life of up to 10 hours.
Note:
CPU: Mobile Intel® Core i5-7200U (BGA) Processor (2.5Hz - 3.1GHz (Turbo, 2 Cores) 4GT/s OPI, 3MB SmartCache) with HPCP2.2 support
Operating System: Windows 10 Pro
Screen Size: 13.3" Widescreen High Definition XGA 300NIT TFT Active Matrix (1366x768) with Backlight resolution and LowPower Embedded Display Port (eDP)
Resolution: 1366 x 768
Memory: 8GB Memory
RAM slot allocation: expandable to 16GB (One slot used, One slot free) - Easy Service accessibility
Storage: 500GB 7200rpm SATA Hard Disk Drive (HDD)
Graphics: Intel® HD Graphics 620
Optical Disc Drive: DVD SuperMulti Double Layer Drive
Audio: Intel® High Definition Audio Sound enhanced with DTS Studio Sound
Sound: Stereo speakers
Webcam: Integrated 0.9M Fixed Focus High Definition Web Camera Type 13A USB with Microphone x 2 (Dual Array) with Cortana standard
Buttons and Pointing device: A4 86 key, Standard keyboard and Touchpad™ with Gesture Support with 2 Mechanical Buttons - Eco On/Off & Touchpad On/Off)
BIOS: ACPI, PnP, VESA, DPMS, DDC, SM BIOS, PCI BIOS Support, Boot Device, TSETUP
Sensors: 3D motion sensors
Standard Warranty*: 3 year international limited warranty parts and labour. Complimentary courier pick-up and return service available in AU & NZ only.
Power Supply: 45W 19V Worldwide AC adaptor
Security: Device Access Control, Hard Disk password prevents unauthorised access to the Hard Drive and can be synchronised with the user password, Kensington® cable lock slot for optional theft protection devices, Toshiba EasyGuard HDD protection with 3D motion sensors, Trusted Platform Module 2.0 (TPM) for authentication (ie: encryption), User and supervisor password prevents unauthorised access to startup the Notebook at the BIOS level, XD-Bit to aid protection against malicious code
Software: Microsoft® Office 2016/365 Trial, Toshiba Recovery, Toshiba Password Utility, TOSHIBA Eco Utility™, Toshiba User's Manual
TV-Out Port: RGB/HDMI external VGA display
USB Ports: 3 x USB Ports (2 x USB 3.0, 1 x USB 3.0 Sleep and Charge support)
Bridge Media Adaptor: SD Slot
HDMI: Yes
LAN: Intel® Integrated 1GBit TX Ethernet
Wireless LAN: Integrated Intel® 802.11 ac + a/g/n M.2 (2x2)
Integrated Bluetooth™: Bluetooth™ v4.2
Weight (from): 1.50kg
Battery: 4 cell 45Wh Lithium-Ion battery (up to 10 hours - Mobile Mark™ 2014) - Easy user removable
Dimensions (W x D x H(front/back)): 316.0mm x 227.0mm x 13.9/17.9mm
Colour Variation: Graphite Black Metallic, Magnesium Alloy LCD cover and Top cover and ABS Base Casework
Keyboard Colour: Black
Compliance: ROHS compliant, ENERGY STAR® 6.1 qualified , Eco Utility Software, Temperature (Operating): 5° to 35°C; Thermal gradient (Operating): 15°C/hour; Relative humidity (Operating): 20% to 80%; Shock (Operating): 10G; Vibration (Operating): 0.5G