ProDesk 600 G3 Microtower PC

Powered for business, the HP ProDesk 600 MT is a highly expandable PC featuring flexible connectivity options, strong security, and comprehensive manageability features in a stylishly redesigned chassis for the modern workplace.

  • Windows 10 Pro or other operating systems available

Expansion that extends your investment

The full value of your investment comes with expansion that extends the life of your PC. The HP ProDesk 600 MT has four bays and four full-height slots, and configurable video and legacy ports.

Powerful options

HP combined high-performance and massive expansion with 7th Gen Intel® Core™ i3/i5/i7processors, unleashed by optional Intel® Optane™ technology. Amplify performance with up to 64 GB of DDR4 memory and optional dual graphics cards.

HP exclusive security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen3 and simplify management with HP WorkWise, HP’s most advanced smartphone app for PC management.

Let nothing stand in your way

  • Power through your day with Windows 10 Pro and the powerful HP ProDesk 600 MT with built-in security, collaboration, and connectivity.

Work without interruption

  • Keep productivity high and downtime low with HP BIOSphereGen3 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.

Office Intelligence

  • HP WorkWise is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Speed up the basics of IT management

  • The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft SCCM.

Super secure. Super protected

  • HP Client Security Suite Gen3 features HP Multi-Factor Authenticate, HP Device Access Manager, HP SpareKey, and HP Password Manager. These tools work to keep data out of reach and defend against theft, attacks, and unauthorized users.

Get PC images right the first time

  • Improve the quality and security of custom Windows images with HP Image Assistant which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.

Maximize network performance

  • Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.

Built-in durability

  • Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process.

Easy Audio

  • Audio connections are easy with the Universal Audio Jacki that supports mic in, headphones, and CTIA headsets with the same connector.

Valuable support at your service

  • Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems.

Subscribe and simplify

  • Help maximize your cash flow with the use of best-in-class hardware and services for a monthly subscription that allow you to replace your PC with a brand new one every three years.

Manufacturer Part Number
1MF42PA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features : Operating system: Windows 10 Pro 64 – HP recommends Windows 10 Pro. 1 
Windows 10 Home 64 1 
Windows 10 Pro 64 (National Academic License) 2 
Windows 10 Home Single Language 64 1 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro) 3 
FreeDOS 2.0
NeoKylin Linux® 64
Windows 7 Professional 32 (available through downgrade rights from Windows 10 Pro) 3,20 
Processor family: 7th Generation Intel® Core™ i7 processor
6th Generation Intel® Core™ i7 processor
Processor: Intel® Core™ i7-7700 with Intel HD Graphics 630 (3.6 GHz, up to 4.2 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-7500 with Intel HD Graphics 630 (3.4 GHz, up to 3.8 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-7600 with Intel HD Graphics 630 (3.5 GHz, up to 4.1 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-7100 with Intel HD Graphics 630 (3.9 GHz, 3 MB cache, 2 cores)
Intel® Core™ i3-7300 with Intel HD Graphics 630 (4 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-7320 with Intel HD Graphics 630 (4.1 GHz, 4 MB cache, 2 cores)
Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4.0 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6600 with Intel HD Graphics 530 (3.3 GHz, up to 3.9 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores)
Intel® Celeron™ G4400 with Intel HD Graphics 510 (3.3 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4560 with Intel HD Graphics 610 (3.5 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4600 with Intel HD Graphics 630 (3.6 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4620 with Intel HD Graphics 630 (3.7 GHz, 3 MB cache, 2 cores)
Intel® Celeron™ G3950 with Intel HD Graphics 610 (3 GHz, 2 MB cache, 2 cores)
Intel® Celeron™ G3930 with Intel HD Graphics 610 (2.9 GHz, 2 MB cache, 2 cores) 4,5,20 
Chipset: Intel® Q270
Form factor : Microtower
Management features: Intel® vPro™ optional (Core i5 and Core i7)
Environmental: Low halogen 18 

Memory : Maximum memory: 64 GB DDR4-2400 SDRAM
(Transfer rates up to 2400 MT/s )
Memory slots : 4 DIMM

Storage : Internal drive bays: One 3.5" HDD; One 5.25" or two 2.5" HDD
External drive bays : One slim ODD; 1 SD 4 card reader (optional)
Internal drive: 500 GB up to 1 TB 2.5" SATA SSHD (5400 rpm) 7 
128 GB up to 256 GB 2.5" SATA SSD 7 
500 GB up to 2 TB 3.5" SATA HDD (7200 rpm) 7 
256 GB up to 512 GB 2.5" SATA SED SSD 7,8 
256 GB up to 1 TB HP Turbo Drive G2 TLC SSD (PCIe) 7 
1 TB 3.5" SSHD (7200 rpm) 7 
500 GB up to 1 TB 2.5" SATA HDD (7200 rpm) 7 
500 GB 2.5" SATA SED HDD 7 
Optical drive: Slim DVD-ROM
Slim DVD-Writer 19 

Display and graphics : Graphics: Integrated:
Intel® HD Graphics 530
Intel® HD Graphics 630
Intel® HD Graphics 610 10,11,12 
Discrete:

AMD Radeon™ R7 450 FH (4 GB)
AMD Radeon™ RX 460 FH (2 GB)
NVIDIA® GeForce® GT730 HDMI (1 GB)
NVIDIA® GeForce® GT730 (2 GB)

Expansion features : Ports: Front:
1 headset connector
1 USB 2.0 (fast charging)
1 USB 2.0
2 USB 3.1 Gen 1
1 USB Type-C™ (charging)
1 SD 4 card reader (optional)
Back:
1 audio in
1 serial (optional)
1 RJ-45
1 audio out
1 DisplayPort™
2 USB 2.0
2 USB 3.1 Gen 1
1 power connector
2 USB 2.0 (non-vPro™)
2 USB 3.1 Gen1 (vPro™)
Back (optional):
1 serial (optional)
1 choice of DisplayPort™, HDMI, VGA, serial or USB Type-C™ (optional)
Expansion slots: 1 M.2 2230 for optional wireless NIC
1 M.2 2280 for storage drives
1 PCIe 3.0 x16
2 PCIe 3.0 x1
1 PCIe 3.0 x4 slot using x16 connector for Optane support

Media devices : Audio: Conexant CX20632 codec with universal audio jack and 2W internal speaker, headset and headphone front ports (3.5 mm), multi-streaming capable

Communications : Network interface:
LANIntel® I219LM Gigabit Network Connection LOM
WLANIntel® 8265 802.11ac (2x2) wireless with Bluetooth® M.2 combo card vPro™
Intel® 8265 802.11ac (2x2) wireless with Bluetooth® M.2 combo card non-vPro™
Intel® 7265 802.11ac (2x2) wireless with Bluetooth® M.2 combo card non-vPro™
Intel® 3168 802.11ac (2x2) wireless with Bluetooth® M.2 combo card non-vPro™ 9 

Power and operating requirements : Energy efficiency: ENERGY STAR® certified and EPEAT® registered configurations available 17 
Power supply:

  • 180 W, up to 85% efficient, active PFC
Dimensions and weight : Dimensions (W x D x H): 17 x 27.4 x 33.8 cm
Weight: 7.14 kg

Security management : Security management: Trusted Platform Module TPM 2.0 Embedded Security Chip (SLB9670 - Common Criteria EAL4+ Certified)
SATA 0,1 port disablement (via BIOS)
Drive lock
Serial, USB enable/disable (via BIOS)
Power-on password (via BIOS)
Setup password (via BIOS)
Solenoid hood lock/intrusion sensor
Support for chassis padlocks and cable lock devices

What's included : Software: HP business PCs are shipped with a variety of software titles including: HP BIOSphere Gen3, CyberLink Power Media Player, Native Miracast Support, HP ePrint Driver, HP Support Assistant. Please refer to this product's quick spec document for a full list of preinstalled software.