DRIVEDUO SUV Automobile Portable GPS Navigator

GPS + Dash cam in One for SUV Drivers

Navman’s brand new DRIVEDUO SUV is the first device of its kind in Australia - a 6” GPS with a built in dash cam with special features for SUV and 4WD vehicles, large vehicles and those towing a caravan or boat. It is packed with tonnes of great features (that you won’t find in a built in car GPS or on a mobile phone) that make every day driving easier, plus features the weekend adventurer or occasional 4WD explorer will love, getting them out of the city and discovering the places less travelled.

The DRIVEDUO SUV comes with a superior inbuilt Super 2K Full HD dash cam for extremely high quality recording, including ADAS Safety Features*^, Large Vehicle Routing with specific guidance for larger vehicles, 4WD Off Road Routing from a number of sources, and an adjustable neck dash cam that lets you point the camera in the best position for your vehicle. The device is packed with the best GPS features like Live Traffic Updates, Bluetooth Handsfree, Lonely Planet Travel Guide and Zomato Restaurant Guide.

Navman is the first in the market to release a combo GPS + Dash cam in one product that is compatible with a rear dash cam with recording capabilities. The rear dash cam is an optional accessory that will be available for purchase at the end of Winter 2017.

Manufacturer Part Number
AA0072003
EAN/UPC
4710887989959
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Screen : 6" LCD Touchscreen

Product Dimensions : 17.3cm x 10.1cm x 1.8cm

Processor : 800Mhz

Internal Memory : 8GB

Memory Expansion : MicroSD upto 128GB

Warranty

2 Years