Peerless-AV’s Floor to Ceiling Cable Mount is the ideal digital signage mounting solution for store windows. This sleek mount allows businesses to create a platform for eye-catching content, delivered on a mounting solution that is discreet and unobtrusive. With a multitude of installer friendly features, this mount is suspended on high tensile steel wire, which is a highly secure and stable foundation for displays up to 65” (max weight 65lb). The ability to position the screen at any point along the cable length, and the choice of either landscape or portrait orientation, make this an incredibly versatile solution that can be adapted to suit a wide range of both retail and commercial applications.
Note:
Minimum to Maximum Screen Size: 46" to 65"
VESA Pattern: 200 x 200, 300 x 300, 400 x 400 and 600 x 400
Weight Capacity: 65lb (29.5kg)
Color: Silver
Finish: Powder Coat
Security Features: Non-Security Hardware
Product Dimensions: 264" Cable" (6700mm Cablemm)
Shipping Weight: 7.33lb (3.3kg)
Ship Dimensions: 4.5 x 4.25 x 37" (114.3 x 108.0 x 939.8mm)
UPC Code: 735029316121