The LA-481 docking station case from Listen Technologies offers the charging, storage, and programming capabilities of the LA-480 with the added convenience and portability of a secure carrying case. Designed specifically for ListenTALK devices, the LA-481 Docking Station case can accommodate as many as sixteen (16) individual transceivers, ideal for large-scale systems or for allowing your system to grow to meet the needs of your venue. Each charging slot features a tension lock that ensures secure charging connectivity, and each slot can be used to store ID cards or other items that are exchanged for and returned when the receiver is not in use. In addition to slots for each unit, the case also features two large pockets to store earphones (prevents tangling) and other items, as well as durable latches and an included shoulder strap for convenient transport.
Highlights
Note:
Product Specifications
Physical
Case Color: Gray & Chrome
Tray Color: Black, Chrome Buttons, Red Leader Pocket
Dimensions (H x W x D): 190 x 350 x 465 mm (7.48 x 13.78 x 18.31 in.)
Unit Capacity: 16 Units
Unit Weight: 5.13 kg (11.3 lbs.)
Shipping Weight: 5.95 kg (13.1 lbs.)
Power
Power Supply Input: 100-240VAC, 50-60 Hz
Power Supply Output: 12 VDC, 5.0 A, 60 W
Power Supply Connector: 5.5 mm (.22 in.) OD x 2.3 mm (.09 in.) ID, barrel type
Power Cord: 182.9 cm (72 in.) Input Power Cord, 109.3 cm (43 in.) Output Cord
Interconnections
Connection/s: USB type B
Connection/s: Power
Compliance
Standards: UL, CE, RCM, RoHS