Centralized storage solution with outstanding performance
Synology DiskStation DS1517+ is a 5-bay NAS powered by a quad-core CPU with AES-NI hardware encryption engine. Coming with quad 1GbE LAN ports, it can be installed with a 10GbE network interface card (NIC) or a dual M.2 SSD adapter card, thereby enhancing network speeds or boosting performance with SSD cache.
Supercharge your storage with speedy performance
Equipped with dual-channel memory and a PCIe slot, DS1517+ supports installing the dual M.2 SSD adapter card, M2D17, or the 10GbE NIC, for high-IOPS system cache and ultra-fast data transmission respectively.
Next-generation file system for effective data protection
The Btrfs file system introduces the most advanced storage technologies to prevent data corruption and reduce maintenance overhead with optimized snapshots. It ensures high-level data integrity, while taking advantage of flexible, efficient data protection and recovery tools.
The web-based File Station is a user-friendly management tool built to allow intuitive, drag-and-drop operation without any complex setup required on your Mac or PC. The advanced search and filtering tools enable easy organization and sharing that entails just a link. Compatible with SMB, FTP, AFP, NFS, and WebDAV, File Station suits all environments.
Real-time collaboration on your private cloud
Office is a collaboration package combining the convenience and usability of public clouds with the data privacy and security guaranteed by private clouds. It allows you to work seamlessly together on documents and spreadsheets in a protected environment.
Fully certified storage virtualization solutions
Synology iSCSI storage fully supports most virtualization solutions to enhance work efficiency with easy management interface. VMware vSphere 6 and VAAI integration helps offload storage operations and optimizes computation efficiency. Windows Offloaded Data Transfer (ODX) speeds up data transfer and migration rate. OpenStack Cinder support turns your Synology NAS into a block-based storage component.
Note:
Hardware Specifications
CPU
CPU Model Intel Atom C2538
CPU Architecture 64-bit
CPU Frequency Quad Core 2.4 GHz
Hardware Encryption Engine (AES-NI)
Memory
System Memory 2 / 8 GB DDR3
Memory Module Pre-installed 2GB (1 x 2GB) / 8GB (2 x 4GB)
Total Memory Slots 2
Memory Expandable up to 16 GB (8 GB x 2)
Storage
Drive Bays 5
Maximum Drive Bays with Expansion Unit 15
Compatible Drive Type* (See all supported drives)
3.5" SATA III / SATA II HDD
2.5" SATA III / SATA II HDD
2.5" SATA III / SATA II SSD
Maximum Internal Raw Capacity 50 TB (10 TB HDD x 5) (Capacity may vary by RAID types)
Maximum Raw Capacity with Expansion Units 150 TB (10 TB HDD x 15) (Capacity may vary by RAID types)
Maximum Single Volume Size 108 TB
Hot Swappable Drive
Notes
"Compatible drive type" indicates the drives that have been tested to be compatible with Synology products. This term does not indicate the maximum connection speed of each drive bay.
For the optimal SSD cache performance, please see here.
Expansion of the internal volume is only supported if the combined single volume size does not exceed the maximum limit of 108TB.
External Ports
RJ-45 1GbE LAN Port 4 (with Link Aggregation / Failover support)
USB 3.0 Port 4
eSATA Port 2
PCIe
PCIe Expansion 1 x Gen2 x8 slot (x4 link)
Add-in-card support
M2D17 - Dual M.2 SSD adapter card for SSD cache
PCIe Network Interface Card (Learn more)
File System
Internal Drives
Btrfs
EXT4
External Drives
Btrfs
EXT4
EXT3
FAT
NTFS
HFS+
exFAT*
Notes exFAT Access is purchased separately in Package Center.
Appearance
Size (Height x Width x Depth) 166 mm x 250 mm x 243 mm
Weight 4.46 kg
Others
System Fan 80 mm x 80 mm x 2 pcs
Fan Speed Mode
Cool Mode
Quiet Mode
Easy Replacement System Fan
Wireless Support (dongle)
Brightness adjustable front LED indicators
Power Recovery
Noise Level* 26.2 dB(A)
Scheduled Power On/Off
Wake on LAN/WAN
Power Supply Unit / Adapter 200W
AC Input Power Voltage 100V to 240V AC
Power Frequency 50/60 Hz, Single Phase
Power Consumption* 42.1 W (Access)
23.1 W (HDD Hibernation)
British Thermal Unit 143.7 BTU/hr (Access)
78.9 BTU/hr (HDD Hibernation)
Environment Temperature
Operating Temperature 5°C to 40°C (40°F to 104°F)
Storage Temperature -20°C to 60°C (-5°F to 140°F)
Relative Humidity 5% to 95% RH
Certification
FCC Class B
CE Class B
BSMI Class B
Warranty 3 Years
Applicable Extended Warranty EW201 - 2 Year Extension
Notes
Power consumption is measured when fully loaded with Western Digital 1TB WD10EFRX hard drive(s).
Noise Level Testing Environment: Fully loaded with Seagate 2TB ST2000VN000 hard drive(s) in idle; Two G.R.A.S. Type 40AE microphones, each set up at 1 meter away from the Synology NAS front and rear; Background noise: 16.49-17.51 dB(A); Temperature: 24.25-25.75˚C; Humidity: 58.2-61.8%
DSM Specifications ( See more )
Storage Management
Maximum Internal Volume Number 512
Maximum iSCSI Target Number 32
Maximum iSCSI LUN 256
iSCSI LUN Clone/Snapshot, Windows ODX
Supported RAID Type
Synology Hybrid RAID
Basic
JBOD
RAID 0
RAID 1
RAID 5
RAID 6
RAID 10
RAID Migration
Basic to RAID 1
Basic to RAID 5
RAID 1 to RAID 5
RAID 5 to RAID 6
Volume Expansion with Larger HDDs
Synology Hybrid RAID
RAID 1
RAID 5
RAID 6
Volume Expansion by Adding a HDD
Synology Hybrid RAID
RAID 5
RAID 6
JBOD
Global Hot Spare Supported RAID Type
Synology Hybrid RAID
RAID 1
RAID 5
RAID 6
RAID 10
SSD Support
SSD Read/Write Cache (White Paper)
SSD TRIM
File Sharing Capacity
Maximum Local User Accounts 2048
Maximum Local Groups 256
Maximum Shared Folder 512
Maximum Shared Folder Sync Tasks 8
Maximum Concurrent CIFS/AFP/FTP Connections 512(2GB) / 2048(8GB)
Windows Access Control List (ACL) Integration
NFS Kerberos Authentication
High Availability Manager
Log Center
Syslog Events per Second 800
Virtualization
VMware vSphere 6 with VAAI
Windows Server 2012
Windows Server 2012 R2
Citrix Ready
OpenStack
Add-on Packages (learn more about the complete add-on package list)
Antivirus by McAfee (Trial)
Central Management System
Chat
Maximum Users 400
Notes
The number of concurrent HTTP connections for Chat was configured to the maximum.
CPU and RAM usage were both under 80% when testing the recommended number of clients.
For tested models with expandable memory, the maximum amount of RAM was installed.
Cloud Station Server
Maximum Concurrent File Transfers 512 (2GB) / 2000 (8GB)
Maximum Concurrent File Transfers (with RAM expansion) 6000
DDSM
Maximum DDSM Number (Licenses required) 30 (including 1 Free License) (Learn more)
Document Viewer
Download Station
Maximum Concurrent Download Tasks 80
exFAT Access (optional)
HiDrive Backup
MailPlus / MailPlus Server
Free Email Accounts 5 (Licenses required for additional accounts)
Recommended MailPlus Client Number Up to 90
Maximum Server Performance 712,000 emails per day, approx. 21.73GB
Notes
The CPU and RAM usages were both under 80% when testing recommended client numbers.
For tested models with expandable memory, the maximum amount of RAM was installed.
Read-write SSD cache was enabled in 5-bay (and above) NAS models with 2 SSDs units installed.
The performance of the mail system will slightly decrease in high-availability mode due to data synchronization between the two servers.
Functions that were enabled in all of the tests above: anti-spam, anti-virus, DNSBL, greylist, content scan, full-text search (English only).
Media Server
DLNA Certification
Office
Maximum Users 400
Maximum Simultaneous Editing Users 80
Notes
CPU and RAM usage were both under 80% when testing the recommended number of clients.
For tested models with expandable memory, the maximum amount of RAM was installed.
Client performance may affect maximum simultaneous editing users. Client PCs used for testing: Intel Core i3-3220 / 8GB RAM
Snapshot Replication
Maximum Snapshots per Shared Folder 1024
Maximum Snapshots of all Shared Folder 65536
Surveillance Station
Maximum IP cam (Licenses required) 40 (including 2 Free License) (See All Supported IP Cameras)
Total FPS (H.264)* 1200 (2GB RAM) / 1200 (8GB RAM) FPS @ 720p (1280x720)
900 (2GB RAM) / 1080 (8GB RAM) FPS @ 1080p (1920×1080)
320 (2GB RAM) / 480 (8GB RAM) FPS @ 3M (2048x1536)
270 (2GB RAM) / 280 (8GB RAM) FPS @ 5M (2591x1944)
Total FPS (MJPEG)* 540 (2GB RAM) / 760 (8GB RAM) FPS @ 720p (1280x720)
200 (2GB RAM) / 400 (8GB RAM) FPS @ 1080p (1920×1080)
150 (2GB RAM) / 280 (8GB RAM) FPS @ 3M (2048x1536)
90 (2GB RAM) / 200 (8GB RAM) FPS @ 5M (2591x1944)
Notes Surveillance Station throughput is tested with Axis network camera, using continuous recording with live view from Surveillance Station and motion detection by camera. Live view and recording are sharing the same stream from the camera.
Video Station
Video Transcoding Group 1 - Type 1 (See more)
Maximum Transcoding Channel Number 1 channel, 30 FPS @ 1080p(1920×1080), H.264 (AVC)/MPEG-4 Part 2 (XVID, DIVX5)/MPEG-2/VC-1
VPN Server
Maximum Connections 20
Environment & Packaging
Environment RoHS Compliant
Packaging Content
Main Unit X 1
Accessory Pack X 1
AC Power Cord X 1
RJ-45 LAN Cable X 2
Quick Installation Guide X 1
Optional Accessories
Surveillance Device License Pack
8GB (4GB x 2) DDR3 RAM Module Kit
16GB (8GB x 2) DDR3 RAM Module Kit
Expansion Unit: DX517 X 2
VS360HD
Synology Ethernet Adapter E10G15-F1
Synology Ethernet Adapter E10G17-F2
Synology M2D17 M.2 SSD adapter card