24” Class (23.8” Diagonal) IPS Multi-tasking Monitor 24BK750Y-B

FULL HD IPS DISPLAY

Designed for professionals, this Full HD display with IPS technology minimizes color shifts and provides outstanding picture quality from virtually any viewing angle.

A NEW SENSE OF IMMERSION WITH BORDERLESS DESIGN

The three-side borderless screen minimizes the bezel so the display blends seamlessly into any workspace. It enhances the sense of immersion and adds aesthetic appeal.

PERSONALIZED VIEWING ANGLES AND EASY ASSEMBLY

The monitors provide comfortable viewing with versatile screen height/tilt/pivot/swivel adjustments. You can customize the display condition to create a more personal, comfortable workstation. The monitor can be easily assembled without any tools, and is also able to be wall-mounted.

EASY TO DUPLICATE AND EXTEND SCREEN WITH DAISY CHAIN

The Daisy Chain lets you connect up to four monitors with duplication and extension functions. This setup creates synergy, allowing efficient resource sharing throughout an organization.

Manufacturer Part Number
24BK750Y-B
EAN/UPC
0719192609099,719192609099
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

Size: 24" Class (23.8" diag)
Panel Type: IPS
Color Gamut (CIE1976): 72%
Color Depth (Number of Colors): 16.7M
Pixel Pitch (mm): 0.2745 x 0.2745
Aspect Ratio: 16 : 9
Resolution: 1920 x 1080
Brightness (Typ.): 250 cd/m2
Contrast Ratio (Original): 1000:1
(DFC): 5000000 : 1
Response Time (GTG): 5ms
Viewing Angle (CR≥10): 178/178
Surface Treatment (Glare/non Glare): Anti-Glare 3H

SIGNAL (INPUT)

DVI: Yes
Display Port: Yes(1.2)
HDMI: Yes (1.4)
[ Jack Location ]: Vertical
DisplayPort Out: Yes
PC Audio In: Yes
Headphone Out: Yes
USB: USB 3.0 (1 up 4 down, one for quick charging)
Speaker: Type 2ch Stereo
Audio output (watt): 1.2W x 2

POWER

Type: Built-in
Input: 100~240V (50/60Hz)
Output: 52W
Normal On (EPA): 17.1W
Normal On (typ. / outgoing)): 23W
Sleep Mode (Max): 0.5W
DC Off(Max): 0.003W

FREQUENCY

H-Frequency (DVI-D): 30 ~ 83kHz
V-Frequency (DVI-D): 56 ~ 75Hz
H-Frequency (HDMI): 30~83kHz
V-Frequency (HDMI): PC: 56~75Hz, AV: 50~61Hz
H-Frequency (DisplayPort): 30~83kHz
V-Frequency (DisplayPort): 56~75Hz
DVI-D: 1920 x 1080
DisplayPort: 1920 x 1080
HDMI: 1920 x 1080
DisplayPort Out: Dependent on connected display resolution

CONTROL KEY

Key Number: 7
Key Description: MENU, OK/INPUT, POWER
Key Type: Tact
LED Color (On mode): White
LED Color (Power save mode): LED OFF
[ Key Location ]: Front

LANGUAGE

Country: English, Germanic, French, Spanish, Italian, Swedish, Finnish, Portuguese, Polish, Russian, Greek, Chinese, Japanese, Korean, Ukrainian, Portuguese (Brazil), Hindi, Traditional Chinese
Number of Language: 18

SPECIAL FEATURE

Picture Mode: Yes
Ratio: Yes
Reader Mode: Yes
DDC/CI: Yes
HDCP: Yes (1.4)
Key Lock: Yes
Plug & Play: Yes
Response Time: Yes
Color Calibrated: Yes
Dual Control: Yes
Flicker Safe: Yes
Off Timer: Yes
Six Axis Control: Yes
Smart Energy saving: Yes (Conserve energy by using luminance compensation algorithm)
Super Resolution+: Yes
OSC (On Screen Control / Screen Split): Yes
Power Charge: Yes

COLOR

Front / Back Cover / Stand / Base: Black (Texture)

STAND

Base Detachable: Yes
Tilt (Angle): -5° ~ 25°
Swivel (Angle): Yes (±45º)
Height Range (mm): 150mm
Down Height (mm): 70mm
Pivot: Yes (Bi-directional, 90°)

CABINET

W x D x H (With Stand): 21.2" x 10.9" x 20.6"
W x D x H (Without Stand): 21.2" x 2.3" x 12.9"
Box: 24.2" x 19.4" x 6.8"
VESA / Wall Mount: 100mm x 100mm (Wall mount)
Weight (With Stand): 13.7 lbs
Weight (Without Stand): 7.5 lbs
Weight (Box): 18.1 lbs

STANDARD

TCO (Ver.): Yes (7.0)
UL (cUL): Yes
TUV-GS: Yes
TUV-Ergo: Yes
CB: Yes
FCC-B: Yes
CE: Yes
EPA: Yes (7.0)
ISO 9241-307: Yes
EPEAT: Yes (Gold)
Windows: Win 10
ROHS, REACH: Yes
PVC-Free: Yes