
Performance designed for your bottom line.
At the top of its class: With strong performance featuring Intel® Quad Core processors, Wyse 3040 delivers the best virtual desktop experience of any thin client solution in its class.
Well connected: Wyse 3040 features wireless and wired network connectivity, with two DisplayPort interfaces, 4 USB ports—including 1 USB 3.1 and an AC wireless with optional Bluetooth.
Pick the OS that works for you: Wyse 3040 supports both ThinOS and ThinLinux (coming soon), so task and productivity users can choose the system that fits their needs.
Efficient and effective.
Simplified setup: With simplified automatic setup, configuration and management, the Wyse 3040 can be deployed right out-of-the box. Connect to a variety of virtual desktops including Citrix, Microsoft and VMware environments and provides essential protocol and peripheral support, including optional PCoIP.
Save energy. Save money: An affordable price point keeps your initial investment low while power-efficient operation of less than 5 watts maintains cost-effectiveness from one day to the next.
Makes management a snap: Easily manage your Wyse 3040 thin client with Dell Wyse Device Manager (WDM) or Cloud Client Manager (CCM). Powerful, easy-to-use and highly scalable, WDM software enables you to configure, monitor and manage Dell Wyse devices.
Note:
Tech Specs
Base
Wyse 3040 thin client, BTX
Chassis Options
Wyse 3040 thin client- 8G FLASH / 2G RAM without WIFI, Non-TPM
Operating System
Wyse ThinOS, 8.3,English
SPL Warranty
3 Years Return For Repair/Customer Pays Freight
Keyboard
Dell Multimedia Keyboard-KB216 Black (US English)
Mouse
Dell MS116 USB Optical Mouse
Documentation
English and French, Shipping Docs
Placemat
Tech Sheet (English, French, Spanish, Brazilian Portuguese)
E Star
Energy Star Compliant
UPC Label
Print on Demand Label
Packaging
Shipping Material for System
FGA Module
3040WOW_NONTPM/US/BTS
Adapters
NO ADAPTER
Label
Regulatory Label
Power supply
15W AC Adapter with System Plug (US/English)
Headset
None
Base SKU
998-CLYM
Base Sku Class
#D002
Chassis
12259
Long Description
Wyse 3040 thin client, BTX|Wyse 3040 thin client- 8G FLASH / 2G RAM without WIFI, Non-TPM|Wyse ThinOS, 8.3,English|3 Years Return For Repair/Customer Pays Freight
Country of Origin
China
Box Dimensions
19.45X7.75X4.68
Box Weight
3.24