EliteOne 800 G3 23.8-inch Touch All-in-One PC (ENERGY STAR)

As HP’s first business-class AiO with an optional non-glare touchscreen, the beautifully redesigned HP EliteOne AiO delivers an Elite user experience with an elegant thin design, powerful processors, multi-faceted security, and engaging collaboration capabilities.

  • Windows 10 Pro 64

Amazing from any angle

First impressions are important; you can count on this purposefully- designed AiO to make a good one. Work in style on the elegant HP EliteOne 800 AiO with its thin profile, micro-bezel border, and superb cable management.

Strong security, powerful manageability

Get powerful protection and simplified management from HP’s most secure and manageable PCs. HP Sure Start Gen3 protects against BIOS attacks while the HP Manageability Integration Kit allows you to easily manage devices through Microsoft System Center Configuration Manager.

Performance first

High-performance users will enjoy the powerful combination of 7th Gen Intel® Core™ processors, optional Intel® Optane™ memory and SSDs, Intel® HD Graphics, or optional AMD Radeon™ discrete graphics.

See and hear them clearly

Give online collaboration the sharpness and clarity of a face-to-face meeting. Choose a touch optional 23.8-inch diagonal FHD display with Audio by Bang & Olufsen, HP Noise Cancellation software, HP Audio Boost, and optional front and rear facing HD webcams.

Let nothing stand in your way

  • Power through your day with Windows 10 Pro and the powerful HP EliteOne 800 AiO with built-in security, collaboration, and connectivity.
Self-healing safeguard
  • Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Super secure. Super protected

    • Keep data out of reach and defend against theft, attacks, and unauthorized users with HP Client Security Suite Gen3.

    Secure and easy login

      • Enjoy the convenience of the fingerprint reader or use the optional IR camera to use your face as your password.

      Speed up the basics of IT management

        • The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

        Office Intelligence

          • HP WorkWise is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

          Maximize network performance

            • Greatly improve data, voice, and video communication transfer rates over challenged LAN and Wi-Fi networks.

            Built-in durability

              • Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process and MIL-STD 810G testing.

              Get PC images right the first time

                • Improve the quality and security of custom Windows images with HP Image Assistant which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.

                Solid support services

                  • Take advantage of HP’s Elite Support, a three-year limited warranty, and Global Series support that enables stable, consistent images with managed lifecycle transitions for corporate and enterprise customers.

                  Manufacturer Part Number
                  1JF74UT#ABC
                  EAN/UPC
                  0190781511632,190781511632
                  Full Product Specifications

                  Note:

                  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
                  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
                  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

                  Operating system: Windows 10 Pro 64
                  Processor family:

                  • 7th Generation Intel® Core™ i7 processor

                  Processor: Intel® Core™ i7-7700 with Intel HD Graphics 630 (3.6 GHz, up to 4.2 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
                  Chipset: Intel® Q270
                  Form factor: All-in-one
                  Management features:
                  • Intel® vPro™ standard (Core i5 and Core i7)

                  Environmental:
                  • Low halogen


                  Memory:Memory, standard:
                  • 8 GB DDR4-2400 SDRAM (1 x 8 GB)

                  (Transfer rates up to 2400 MT/s)
                  Memory slots: 2 SODIMM

                  Storage: Internal drive bays: One 2.5" HDD
                  External drive bays: One 9mm slim ODD
                  Internal drive: 256 GB PCIe® NVMe™ TLC SSD
                  Additional storage: 1 SD media card reader
                  Optical drive:
                  • Slim DVD-Writer


                  Display and graphics: Display: 23.8" diagonal FHD IPS widescreen WLED-backlit anti-glare 10-point capacitive touch screen (1920 x 1080). Orientation designed to operate in portrait or landscape.
                  Display: 60.45 cm (23.8") diagonal FHD IPS widescreen WLED-backlit anti-glare 10-point capacitive touch screen (1920 x 1080). Orientation designed to operate in portrait or landscape.
                  Graphics: Integrated:
                  Intel® HD Graphics 630
                  Webcam: Optional discrete dual microphone and optional integrated 2 MP webcam and IR sense (front) and 2 MP webcam (rear), maximum resolution of 1920 x 1080; Optional discrete dual microphone and optional integrated 2 MP webcam, maximum resolution of 1920 x 1080

                  Expansion features: Ports: Front:
                  Speakers (optional)
                  2 microphone
                  Back:
                  1 DisplayPort™
                  1 HDMI
                  4 USB 3.1 Type-A
                  1 power connector
                  1 RJ-45
                  1 audio line out
                  1 security lock slot 8 
                  Left Side:
                  1 Headset connector
                  Right side:
                  1 headphone connector
                  Right side:
                  2 USB 3.1 Type-A
                  1 SD 4 card reader (optional)
                  1 USB 3.1 Type-C™
                  Expansion slots:
                  • 1 M.2 internal connector for optional wireless NIC
                  • 2 M.2 internal connector for optional Turbo Drive G2 SSD


                  Media devices: Audio: Integrated Realtek ALC221 with combo microphone/headphone jack, line-in and line-out rear ports (3.5 mm), internal speaker.

                  Communications: Network interface: Intel® I219LM Gigabit Network Connection LOM

                  Power and operating requirements:Energy efficiency:
                  • ENERGY STAR® certified

                  Power supply: 180 W, 87% efficient, active PFC (external)
                   
                  Dimensions and weight: Dimensions (W x D x H): 53.96 x 5.38 x 34.18 cm (21.2 x 2.12 x 13.46 in)
                  Weight: 6.03 kg (13.29 lb)

                  Security management:Security management:
                  • Trusted Platform Module TPM 2.0 Embedded Security Chip (SLB9670 - Common Criteria EAL4+ Certified)
                  • SATA 0,1 port disablement (via BIOS)
                  • Drive lock
                  • RAID configurations
                  • Serial, USB enable/disable (via BIOS)
                  • Power-on password (via BIOS)
                  • Setup password (via BIOS)
                  • Solenoid hood lock/intrusion sensor
                  • Support for chassis padlocks and cable lock devices
                  • 1 Fingerprint reader (optional)


                  What's included:Software:
                  • HP business PCs are shipped with a variety of software titles including: HP BIOSphere with Sure Start, CyberLink Power Media Player, Native Miracast Support, HP EPrint Driver, HP Support Assistant, Skype for Business Certified. Please refer to this product's quick spec document for a full list of preinstalled software

                  Keyboard: HP USB Business Slim Keyboard
                  Pointing device:
                  • HP USB Optical Mouse

                  Warranty: Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.