EF-S 35mm f/2.8 Macro IS STM

Expand your lens options with the EF-S 35mm f/2.8 Macro IS STM and see the world in exquisite detail. Designed for APS-C DSLR cameras, the built-in Macro Lite gives you flexibility to use only half the light, the full light and more to help you achieve your desired effect. Capturing detailed shots is fun and easy with small subjects and everyday photography coming to life in high image quality thanks to the optical design and the prime focal length (35mm equivalent of 56mm). Whether you’re taking your first dive into the intriguing world of macro photography or looking to expand your line-up of lenses, it’s great to have extra options with the creativity and power that the EF-S 35mm f/2.8 Macro IS STM offers.

EF-S Series Macro Lens with Built-in Macro Lite.

The EF-S 35mm f/2.8 Macro IS STM is capable of shooting up to life-size magnification for stunning detail. In a first for EF-S lenses, it features a built-in Macro Lite, giving you the opportunity to light your close-up shots how you want to. You can independently control the right and left lamps, as well as dial up the intensity (bright and dim) for incredible flexibility. The EF-S 35mm f/2.8 Macro IS STM is capable of shooting up to life-size magnification for stunning up-close details of even the smallest subjects, including food, insects, flowers, still life and anything you want to fill the frame.

Bright f/2.8 Aperture and 35mm* Standard Angle of View.

With a large, bright maximum aperture of f/2.8 you can let in a lot of light, as well as create beautiful shallow depth of field effects. The 35mm* standard angle of view gives you an equivalent of 56mm on a full-frame camera, making the EF-S 35mm f/2.8 Macro IS STM a fantastic walk-around lens for snapshots, street photography, portraits and anything where lots of detail is a bonus.

Hybrid IS (Shake Correction Function).

Image stabilization helps minimize blurring in an image that can occur even from small movements while taking handheld photos. Canon's Hybrid IS system helps minimize the effects of camera shake in the vertical plane (up and down), as well as when tilting or using the camera on an angle.

High Image Quality with GMo Aspheric Lens.

Beautiful photos and video are created courtesy of the refined optical configuration of 6 groups in 10 elements that uses one aspherical lens. The GMo (glass molded) aspheric lens is capable of delivering outstanding image quality across the entire scene, helping to ensure a high level of detail in your shots.

Compact, Lightweight Design.

EF-S 35mm f/2.8 Macro IS STM features a tapered design which allows you to get incredibly close to even small subjects, allowing you to fill the frame with beautiful, life-sized details. Its compact and lightweight body makes it easy to bring for shots on the go, and made possible thanks to clever construction that helps to reduce the lens' overall size and weight.

Smooth Movie Servo AF with Lead Screw-type STM.

Keep your subjects in focus even when they're moving thanks to Movie Servo AF, which helps facilitate smooth video recording. The lead screw-type STM means you can focus quickly for both stills and video as well as staying nearly-silent - a key feature to help capture only the sounds you want in a video. In short, your movies are characterized by steady, near-quiet and beautiful focus transitions from one subject to another for a professional look and feel.

Manufacturer Part Number
2220C002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit Spec
Focal Length & Maximum Aperture: 35mm f/2.8
Lens Construction: 10 elements in 6 groups
Diagonal Angle of View: 42°35'
Focus Adjustment: AF with full-time manual
Closest Focusing Distance: 0.43 ft. / 0.13m
Filter Size: 1.9 in. / 49mm diameter
Max. Diameter x Length, Weight: Φ2.7 x 2.2 in., approx. 6.7 oz. / Φ69.2 x 55.8mm, approx. 190g