Cable Access Box

Eliminate clutter at your table or podium, by organizing and storing cables in this conference table cable management box. This cable access box offers a clutter-free solution for keeping the cables on your conference-room table or lectern out of sight but still easy to access. The box features a strong build providing a sturdy in-table cable conduit. Plus, the bezel and lid of the cable box are stylized with a brushed aluminum finish, adding character that compliments any table or lectern.

Keep your cables out of sight

You can install the cable box into virtually any conference-room table or lectern to conceal up to nine of your AV, network or charging cables when they’re not in use. The box features a discreet brushed aluminum hide-away panel that discreetly integrates into your boardroom or classroom.

Connect when you need to

When you need to access one of the cables, you can simply slide open the cover panel, and connect the necessary cable to your laptop. When you’re finished, just slide the cable back into the box. The access holes at the bottom of the panel are engineered to let gravity do all the work, seamlessly guiding your cables back and concealing the cable below your table. You'll never have to worry about losing cables, plus, your cables won't tangled with each other.

The BOX4CABLE is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
BOX4CABLE
EAN/UPC
0065030864770,065030864770
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Special Notes / Requirements Note: Cables with ferrites may impact cable maneuverability within the cable hole. If ferrites are required, we recommend using cables with ferrites that are positioned as close to the connector as possible.
Environmental Humidity: 10% ~ 70% RH
Operating Temperature: 15°C to 35°C (59°F to 95°F)
Storage Temperature: 15°C to 65°C (59°F to 149°F)
Physical Characteristics Color: Black
Enclosure Type: Steel and Aluminum
Packaging Information Shipping (Package) Weight: 2.7 lb [1.2 kg]
What's in the Box Included in Package: 1 - cable access box

: 2 - mounting brackets with screws and wing-nuts

: 4 - large nylon split bushings

: 7 - small nylon split bushings

: 1 - diecut outline

: 1 - quick-start guide