8-Port Gigabit Ethernet Switch - Managed - Wall Mount with Front Access

Easily deploy or scale your network with this Gigabit Ethernet switch, adding eight copper Gigabit Ethernet (GbE) connections. This IP30 industrial network switch provides intelligent Layer 2 management. Its rugged, compact design and wall-mount option with front access make it ideal for demanding applications, even where space is limited.

Expand your network

This GbE switch lets you expand your network by connecting up to eight RJ45 devices. The 8-Port switch enables up to eight users to share files and devices, such as printers and scanners, over a LAN connection, by enhancing your existing network capacity with additional ports.

Wall-mountable with front access

With its compact design, you can wall-mount the Gigabit switch to provide convenient front access to ports and indicators. It’s ideal for a wide range of applications, including tight installation areas with significant electromagnetic interference, such as control cabinets and panels. The network switch is also DIN-rail mountable.

Efficient Layer 2 management

The scalable switch delivers efficient and stable performance, with Layer 2 management capabilities. This lets you control packet traffic on a busy network, and customize your settings to achieve optimal network performance, offering improved efficiency and reliability.

Rugged industrial design

This rugged network switch features an IP30-rated metal housing and extended operating temperature range of -40°C to 75°C, which makes it ideal for a wide range of conditions. The sturdy metal enclosure offers durability, even in harsh industrial environments.

Reliable connection for seamless network performance

With support for 10/100/1000Mbps transfer speeds, this managed switch supports full/half-duplex auto-negotiation, jumbo frames, and auto MDI/MDIX operation. This lets you connect your network devices quickly and easily, with little to no configuration required.

To help prevent any unnecessary downtime, the switch features redundant 12-58V DC terminal block power inputs, which ensures seamless operation in the event of power dips or failures.

The IES81GW is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
IES81GW
EAN/UPC
0065030868457,065030868457
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Industry Standards: IEEE 802.3 10BASE-T, IEEE 802.3u 100BASE-TX, IEEE 802.3ab 1000BASE-TX, IEEE 802.3x Flow Control

Ports: 8

Performance

Auto MDIX: Yes

Buffer Size: 512 KB

Compatible Networks10/100/1000 Mbps

Flow Control: IEEE 802.3x pause frame for full-duplex, back pressure for half-duplex

Full Duplex Support: Yes

Jumbo Frame Support: 9K max.

Maximum Cable Length100 m [328 ft]

Maximum Data Transfer Rate: 2 Gbps (Full-Duplex)

MTBF: > 100,000 hrs @ 25 degrees C

Supported Protocols: IEEE 802.3ad Port Trunk with LACP, IEEE 802.1D Spanning Tree Protocol, IEEE 802.1w Rapid Spanning Tree Protocol, IEEE 802.1s Multiple Spanning Tree Protocol, IEEE 802.1p Class of Service, RFC 3810 MLD version 2, RFC 792 ICMP, RFC 2068 HTTP, RFC 1112 IGMP version 1, RFC 2236 IGMP version 2, RFC 3376 IGMP version 3, RFC 2710 MLD version 1, IEEE 802.1Q VLAN Tagging, IEEE 802.1x Port Authentication Network Control, bIEEE 802.1ab LLDP, RFC 768 UDP, RFC 793 TFTP, RFC 791 IP

Surge Protection: 6kV ESD, 6kV EFT

Switching Architecture: Store-and-Forward

Connector(s)

Connector Type(s):

  • 8 - RJ-45 Female
  • 1 - Terminal Block (3 Wire) Male
Software

OS Compatibility: OS Independent; No additional drivers or software required

Indicators

LED Indicators:
  • 1 - Power
  • 8 - 10/100 Mbps and Link/Activity (yellow) 1000 Mbps and Link/Activity (green)
Power

Center Tip Polarity: Positive

Input Voltage100 ~ 240 AC

Output Current1.5A

Output Voltage12 DC

Plug Type: M

Power Source: AC Adapter Included

Environmental

Humidity: 5~95% RH (Non-Condensing)

Operating Temperature: -40°C to 75°C (-40°F to 167°F)

Storage Temperature: -40°C to 90°C (-40°F to 194°F)

Physical Characteristics

Color: Black

Enclosure Type: Steel

Product Height: 25 mm [1 in]

Product Length134 mm [5.3 in]

Product Weight496 g [17.5 oz]

Product Width148 mm [5.8 in]

Packaging Information

Shipping (Package) Weight: 0.8 kg [1.7 lb]

What's in the Box

Included in Package
  • 1 - network switch
  • 1 - universal power adapter (NA/JP, UK, EU, ANZ)
  • 1 - terminal block connector
  • 4 - screw anchors
  • 4 - screws
  • 4 - attaching pins
  • 4 - locking clips
  • 4 - washers
  • 4 - magnets
  • 1 - DIN rail
  • 3 - DIN-rail screws
  • 8 - dust caps
  • 1 - quick-start guide