8GB DDR4 SDRAM Memory Module

This Industry Standard 8GB DDR4-2133MHz Single Rank Unbuffered ECC1.2V 288-pin CL15 RDIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
AM2133D4SR8EN/8G
EAN/UPC
0821455662571,821455662571
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

CAS Latency: CL15
Chip By Value: x8
Compatible OEM: Industry Standard
DIMM Type: Registered
Error Correction: ECC
Factory Original Tier 1: Yes
Form Factor: RDIMM
Memory Size: 8GB
Memory Speed: DDR4-2133MHz
Memory Voltage: 1.2V
Pins: 288
Rank: Single
Speed: 2133MHz
Technology: DDR4

Physical Specification

Kit: No Kit - 1 Piece
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.75

Miscellaneous

ECCN: EAR99
HTS-Harmonized Code: 8473.30.1140
UNSPSC Code: 43201402
What's In The Box: 1x memory module
UPC Code: 821455662571