NetShelter SX AR3155SP Rack Cabinet

Manufacturer Part Number
AR3155SP
EAN/UPC
0731304309895,731304309895
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported HardwarePixel Pitch:

0.0

:

PhysicalNet Weight:

155.0 kg

:

Maximum Height:

2124.0 mm

:

Maximum Width:

750.0 mm

:

Maximum Depth:

1070.0 mm

:

Shipping Weight:

276.69 kg

:

Shipping Height:

2314.0 mm

:

Shipping Width:

1105.0 mm

:

Shipping Depth:

1321.0 mm

:

Minimum Mounting Depth:

10.31

:

Maximum Mounting Depth:

36.02

:

Rack Height:

45 U

:

Color:

Black

:

Units per Pallet:

1.0

:

Vertical Posts:

16 gauge

:

Front Door:

16 gauge

:

Rear Door:

18 gauge

:

Roof:

18 gauge

:

EIA Mounting Rails:

14 gauge

:

Side Panels:

18 gauge

:

ConformanceApprovals:

UL 2416 , UL 60950-1

:

Standard warranty:

5 year repair or replace

:

Sustainable Offer StatusRoHS:

Compliant

:

REACH:

REACH: Contains No SVHCs

: