PTZ Pro 2 Video Conferencing Camera

A LEAP FORWARD IN OPTICS AND PERFORMANCE

Logitech PTZ Pro 2 delivers premium optics and life-like video to create the experience of sitting together in the same room, even if you are a thousand miles away. Technical improvements accent the camera’s brilliantly sharp image resolution, outstanding color reproduction, and exceptional optical accuracy. At half the price of comparable models, PTZ Pro 2 is clearly the smart choice.

ADVANCED VIDEO TECHNOLOGY

PTZ Pro 2 features state-of-the-art camera technology, including 10x HD zoom with 260-degree pan and 130-degree tilt. Far-end camera control and three adjustable presets add convenience for meeting organizers. H.264 UVC 1.5 with Scalable Video Coding (SVC) reduces bandwidth requirements.

EASY TO SET UP AND USE

PTZ Pro 2 connects with a single USB cable. Certifications with leading VC applications make it easy to use any video conferencing applications - including the ones you already use.

CAPTURE THE ACTION IN HIGH-DEF

Outstanding image resolution, color reproduction, and optical accuracy make PTZ Pro 2 an ideal choice for large conference rooms and auditoriums. Upgraded motor assembly enables fluid movement from preset to preset. Precision lens automatically focuses on people and objects to deliver sharp resolution.

OPERATE NEARBY OR FAR AWAY

Pan, tilt, and zoom with the hand-held remote to see everything in your conference room, auditorium, classroom, or workspace. The camera can also be operated from a remote location with downloadable software.

Manufacturer Part Number
960-001184
EAN/UPC
0097855128249,097855128249
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions

    Camera

    • Height x Width x Depth:
    • 5.75 in (146 mm) x 5.16 in (131 mm) x 5.12 in (130 mm)
    • Weight: 1.28 lbs (580 g)

    Remote

    • Height x Width x Depth:
    • 0.39 in (10 mm) x 1.97 in (50 mm) x 4.72 in (120 mm)
    • Weight: 1.69 oz (48 g)
    System Requirements
      • Windows® 7, Windows 8.1 or 10
        Mac® OS X 10.10 or higher
  • Technical Specifications

    Camera

      • HD 1080p video quality at 30 frames/second
      • H.264 UVC 1.5 with Scalable Video Coding (SVC)
      • 90-degree Field of View
      • Motorized 260-degree pan, 130-degree tilt
      • Full HD 10X lossless zoom controlled from remote
      • 3 camera preset positions plus home position button
      • PTZ far-end camera control of ConferenceCam products in supported apps
      • Logitech premium lens with autofocus
      • Kensington security slot
      • LED to confirm video streaming
      • Standard tripod thread
      • Camera mount, table or wall

    Remote Control

      • 10-foot (3 meter) range
  • Package Contents
    • Camera
      Remote control
      10-foot USB cable with power adapter connection
      Power adapter with regional plugs
      Mount
      Quick start guide
      Warranty card
    Warranty Information

    2-Year Limited Hardware Warranty

    Part Number

    PN 960-001184