Adapter Cord

Charge your USB-C powered laptop on-the-go

Leave your USB-C power adapter at home and charge your laptop via any readily available barrel power with the Dell Adapter 4.5mm Barrel to USB-C. Throw the space-saving and lightweight adapter in your bag and head to your next meeting with confidence, since compatible Dell 4.5mm barrel power adapters are often widely available.

Get started right away with plug & play

Plug the adapter into your USB-C powered laptop and begin charging instantly with barrel power.

Highly portable with a space-saving and lightweight design

Take the adapter with you wherever you go. Space-saving and lightweight, the adapter can be easily carried around. Just throw the adapter in your bag and head off to the next meeting or conference room.

Manufacturer Part Number
470-ACFH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Type: Power Adapter
  • Bundled with: 1-Year Advanced Exchange Service
  • Rated Voltage: 5 / 20 V
  • Features: For 45W - 330W barrel power adapters
  • Weight: 0.81 oz
Connectivity
  • Connectors: Power DC jack 7.4 mm - female
  • Connectors (Second End): USB Type C - male
Miscellaneous
  • Compliant Standards: Plug and Play
Manufacturer Warranty
  • Service & Support: 1 year warranty
Compatibility Information
  • Designed For: Dell Latitude 5175 2-in-1, 5179, 7275, 7370