AG322QCX 80.01cm (31.5”) LCD Monitor

Focus on the game: the AG322QCX invites gamers to a perfectly immersive experience on a massive 31.5″ 16:9 display with an impressive curvature radius of 1800 mm. The QHD resolution of 2560 x 1440 pixels produced by its VA panel brings virtual worlds to life in rich detail. Competitive gamers will experience smooth gameplay with the monitor’s 144 Hz refresh rate and Adaptive-Sync support (compatible with FreeSync), minimising stuttering, screen tearing or input lag. AOC’s Low Input Lag mode bypasses most of the monitor’s internal processing which enables player’s actions to be registered as fast as possible. The AOC Shadow Control feature helps gamers see more details in dark areas and enhances image quality by adjusting shadow and light levels. Longer gaming sessions are now more comfortable and healthy, too. The AOC Flicker-Free technology reduces flicker by regulating the monitor’s backlight, and the AOC Low Blue Light Mode protects players’ eyes against potential harmful blue light. The AG322QCX also boasts the AOC Ergo Base, offering height, tilt, and swivel adjustments. The monitor’s additional convenient features include a foldable headset holder and a handle. In order to produce excellent image results for individual types of games, the AG322QCX has a variety of preset and customisable gaming modes, which can be easily switched with the AOC QuickSwitch controller -. The display’s appealing design includes ultra-slim bezels (almost invisible on three sides) and customisable LED lights on the back and the lower bezel, which empower gamers to really stand out from the crowd.

Manufacturer Part Number
AG322QCX
EAN/UPC
4038986116015
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General: Monitor Line: AOC Gaming
 : Monitor Size: 31.5 Inch
 : Visible Screen Size: 697.344 x 392.256 mm
 : Screen Format: 16:9
 : Brightness: 300 cd/m2 (type)
 : Contrast Ratio: 2000:1
 : Dynamic Contrast Ratio: 50M:1
 : Viewing Angle: 178/178
 : Response time: 4 ms

Scanning Frequency: Scanning Frequency: HDMI2.0/DP : 30 -230KHz (H), 48-146Hz (V)

Resolution: Maximum Resolution: 2560x1440@144Hz
 : Recommended Resolution: 2560x1440@144Hz
 : Colors: 16.7 Million
 : HDCP compatible:

Signal Input: Analogue Input: D-Sub:

 : Digital Input: DVI / HDMI: /
 : Composite CVBS Input:

 : S-Video Input:

 : Display Port Input:

Power: Power Source: 100 - 240V 50/60Hz
 : Power Consumption: External
 :  : On: 47W
 :  : Standby: 0.5W
 :  : Off: 0.5W

Ergonomics: Pivot:

 : Swivel: -­30°~ 30°
 : Tilt: -­5.5°~ 28°
 : Height Adjustment: 110mm

Other Features: MVA Panel:

 : Quad HD (1440p):

 : Low-blue light:

 : 144 Hz:

 : Adaptive-Sync:

 : Plug and play:

 : Kensington Lock:

 : Vesa Wallmount: 100x100
 : FlickerFree:

 : Speakers: 5W

Regulations: Energystar No , TCO no , EPEAT No :

OSD Languages: AOC 2K11 OSD/ English, French , Spanish, Portuguese, German, Italian, Dutch, Swedish, Finnish, Polish ,Czech, Russian, Korean, Traditional Chinese, Simple Chinese, Japanese

- See more at: http://aoc-europe.com/en/products/specification/ag322qcx#sthash.R1GEnYtY.dpuf