MultiSync E656 LCD 65" Entry Level Large Format Display

Enter the world of professional signage

In a digitised world, signage no longer is static. Information transfer via digital posters and information boards are common methods of information transfer. With E656 you can boost your business at low TCO, but with high reliability. Information where the audience stands close is perfectly transferred on this 65’’ screen. With the integrated media player, the display is designed for simple signage usage directly from a USB drive and once installed starts playing the content automatically at a certain time with the embedded autostart time schedule function. In this way the display helps you saving time and money. The 65’’ display of the 6th generation of our E Series is the perfect choice for essential applications in Retail Signage, Restaurants and Manufacturing & Engineering.

Benefits

  • Reduced Installation and Operating Costs – highly energy efficient LED backlit display ensures low power consumption, longer backlight lifetime and lighter design for easy transportation, mounting and integration.
  • Slim Design and Integrated Speakers – the aesthetic design is pleasing to the eye and enables easy, low cost installation.
  • Future Ready Connectivity – featuring multiple industry standard digital and analogue signal inputs for flexible integration into AV infrastructures.

Manufacturer Part Number
E656
EAN/UPC
0805736063554,805736063554
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Information

Product Name

MultiSync® E656

Product Group

LCD 65" Entry Level Large Format Display

Order Code

60004024

Display

Panel Technology

S-PVA with direct LED backlight

Active Screen Area (W x H) [mm]

1,429 x 804

Screen Size [inch/cm]

65 / 165

Aspect Ratio

16:9

Brightness [cd/m²]

350

Contrast Ratio (typ.)

4000:1

Viewing Angle [°]

176 horizontal / 176 vertical (typ. at contrast ratio 20:1)

Colour Depth [bn]

1.073 (10bit)

Response Time (typ.) [ms]

8 (grey-to-grey)

Panel Refresh Rate [Hz]

60

Haze Level [%]

Standard (2)

Supported Orientation

Landscape

Synchronisation Rate

Horizontal Frequency [kHz]

31 - 83 (analog and digital)

Resolution

Native Resolution

1920 x 1080

Supported Resolutions

1920 x 1080; 1280 x 1024; 1280 x 800; 1280 x 720; 1024 x 768; 800 x 600; 640 x 480

Supported on HDMI only

1080p (60 Hz); 1080p (30 Hz); 1080p (24 Hz); 1080p (0 Hz); 1080i (50 Hz); 1080i (60 Hz); 720p (60 Hz); 720p (50 Hz); 576p (50 Hz); 576i (50 Hz); 480p (60 Hz); 480i (60 Hz)

Connectivity

Input Video Analogue

1 x VGA; Component (RCA); Composite (RCA)

Input Video Digital

3 x HDMI

Input Audio Digital

3 x HDMI

Output Audio Digital

1 x SPDIF

Remote Control

Remote Control IR; RS-232C (9-pin D-sub) Input

Electrical

Power Consumption [W]

116 shipping

Power Savings Mode [W]

< 0.5 (ECO Standby)

Power Management

VESA DPMS

Environmental Conditions

Operating Temperature [°C]

+0 to +40

Operating Humidity [%]

10 to 80

Storage Humidity [%]

5 to 85

Storage Temperature [°C]

-10 to +60

Mechanical

Dimensions (W x H x D) [mm]

Without stand: 1,460 x 835 x 90

Weight [kg]

Without stand: 23.5

Bezel Width [mm]

13.9 (left, right and top); 14.9 (bottom)

VESA Mounting [mm]

4 holes; 400 x 400 (FDMI); M6

Additional Features

Special Characteristics

Audio settings with equalizer; Colour temperature mode; Energy saving picture mode; Mac and Windows compatible; Retail picture mode; Scheduler; USB Media Player

Colour Versions

Black Front Bezel, Black Back Cabinet

Safety and Ergonomics

C-tick; CE; EAC; Energy Star 7.0; FCC Class B; PSB; REACH; RoHS; SASO; UL/C-UL or CSA

Audio

Integrated Speakers (10 W + 10 W)

Operating Hours

12/7

Available Options

Accessories

Feet (ST-65E2); Trolley (PDMHM-L); Wall mount (PDW S 32-55L)

MediaPlayer

Supported Video Container Formats

MPG, MPEG, MPEG2-TS, MPEG2-PS, MP4, MKV, AVI, Motion JPEG

Supported Video Codecs

MPEG1, MPEG2, H-264, JPEG

Supported Audio Codecs (Video)

MPEG Audio Layer 2, MPEG Audio Layer3, AC-3

Green Features

Energy Efficiency

Annual energy consumption: 173 kWh (based on 4 operating hours per day); Energy efficiency class: A

Ecological Standards

EnergyStar 7.0