ASUSPRO P Essential P2540UA-XS51 Notebook

Style and Comfort

The P series notebooks have a professional look with brushed-hairline textures and scratch-resistant coating LCD. They are ergonomically designed and feature a seamless one-piece Chiclet keyboard with precise key alignment for ultimate comfort. The anti-glare display has a matte screen surface that prevents unwanted reflections and helps reduce eye fatigue.

Subtly stylish

The ASUSPRO P series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of a brushed-hairline aluminum textures.

True-comfort keyboard and dedicated numeric keypad increase productivity

The ASUSPRO P series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of a brushed-hairline aluminum textures.

Anti-glare display for comfortable viewing

The matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.

Multi-gesture touchpad - Easier to use and more precise input with scroll, rotate, and zoom

A multi-touch touchpad with ASUS Smart Gesture technology gives you a natural and intuitive input experience.

Manufacturer Part Number
P2540UA-XS51
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 7500U Processor, 
  • Intel® Core™ i5 7200U Processor, 
  • Intel® Core™ i3 7100U Processor,
Operating System
  • Windows 10 Home - ASUS recommends Windows 10 Pro.
  • Windows 10 Pro - ASUS recommends Windows 10 Pro.
  • DOS
Chipset
  • Integrated Intel® CPU
Memory
  • DDR4 2400MHz SDRAM, 2 x SO-DIMM socket for expansion, up to 16 GB SDRAM
Display
  • 15.6" (16:9) LED backlit HD (1233x768) 60Hz Anti-Glare Panel with 45% NTSC 
  • 15.6" (16:9) LED backlit FHD (1920x1080) 60Hz Anti-Glare Panel with 45% NTSC
Graphic
  • Integrated Intel HD Graphics 620
Storage
  • Hard Drives:
  • 500GB 5400RPM SATA HDD
  • 500GB 7200RPM SATA HDD
  • 1TB 5400RPM SATA HDD
  • Solid State Drives:
  • 256GB SATA3 SSD 
  • Solid State Drives:
  • 512GB SATA3 SSD
Optical Drive
  • Super-Multi DVD (Optional)
Keyboard
  • Chicklet keyboard with isolated Num key
Card Reader
  • Multi-format card reader (SD/SDHC/SDXC)
WebCam
  • VGA/HD Web Camera (Optional)
Networking
  • Integrated 802.11a/b/g/n/ac(2x2) 
  • 10/100/1000 Base T
  • Bluetooth
  • Built-in Bluetooth V4.1
Interface
  • 1 x Microphone-in/Headphone-out jack 
  • 1 x VGA port/Mini D-sub 15-pin for external monitor
  • 3 x Type A USB3.0 (USB3.1 GEN1) 
  • 1 x USB 2.0 port(s)
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
Audio
  • Built-in Stereo 2 W Speakers And Analog Microphone
  • ASUS SonicMaster Technology
Battery
  • 4 Cells 48 Whrs Battery
Power Adapter
  • Plug Type :ø4.5 (mm)
  • Output :
  • 19 V DC, 4.7 A, 65 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
  • 3/ 2 pin compact power supply system
Dimensions
  • 14.96 x 10.07 x 0.91 ~1.03 inch (WxDxH)
Weight
  • 4.78 lbs with Battery
Security
  • Kensington lock
  • BIOS Booting User Password Protection
  • Intel Anti-theft
  • TPM (Trusted Platform Module) (Optional)
  • Finger Print Reader
Certificates
  • UL, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, EU Flower, Energy star, IDA, CECP, WEEE, Erp 2013, RoHS, JATE
Manufacturer Warranty
  • 2-year International warranty. *different by country 
  • 2 year battery pack warranty on 4cells 
  • 2 year battery pack warranty on 6cells