LaserJet Enterprise Flow MFP M633z

This HP LaserJet MFP with JetIntelligence combines exceptional performance and energy efficiency with professional-quality documents right when you need them—all while protecting your network from attacks with the industry’s deepest security.

Features

The world’s most secure printing

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.

Run-time intrusion detection continually monitors to detect and stop attacks, then automatically reboots.

Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.

Give workgroups what they need to succeed. Easily choose and deploy over 180 HP and third-party solutions.

High-speed performance meets energy efficiency

Speed through tasks and save paper. Print two-sided documents nearly as fast as single-sided.

This printer wakes up fast and prints your first page faster—in as quickly as 12.1 seconds.

This MFP uses exceptionally low amounts of energy thanks to its innovative design and toner technology.

Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes A6 to legal.

More. Pages, Performance, and Protection.

Produce sharp text, bold blacks, and crisp graphics with precision black toner.

Original HP Toner cartridges with JetIntelligence deliver more pages per cartridge than predecessors.

Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.

Spend less time replacing toner, and more on business. Choose high-yield toner cartridges. 

Give workgroups the speed they need

Help workgroups capture every page easily and detect potential errors or missed pages—every time.

Enter data more quickly and accurately using the pull-out keyboard.

Help ensure every scanned document is properly oriented, cropped to size, and grayscale-optimized.

Load up to 150 pages into the automatic document feeder for fast, unattended scanning.

Manufacturer Part Number
J8J78A#BGJ
EAN/UPC
0889894196163,889894196163
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, Copy, Scan, Fax

Multitasking supported : Yes

Printing specifications : Print speed black:: Normal: Up to 75 ppm 6 
First page out (ready): Black: As fast as 5.3 sec 8 
Duty cycle (monthly, A4): Up to 300,000 pages
(HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.)
Recommended monthly page volume: 5,000 to 30,000
(HP recommends that the number of scanned pages per month be within the stated range for optimum device performance)
Print technology : Laser
Print quality black (best) : Up to 1200 x 1200 dpi
Resolution technology : FastRes1200; 1200 x 1200 dpi
Print languages :
  • HP PCL 6
  • HP PCL 5 (HP PCL 5 driver available from the Web only)
  • HP postscript level 3 emulation
  • native PDF printing (v 1.7)
  • Apple AirPrint™

Display :
  • 8.0-in (20.3 cm) Color Graphics Display (CGD) with touchscreen
  • rotating (adjustable angle) display
  • illuminated Home button (for quick return to the Home menu)

Processor speed : 1.2 GHz
Automatic paper sensor : no
Replacement cartridges: HP 37A Black Original LaserJet Toner Cartridge (11,000 yield) CF237A
HP 37X High Yield Black Original LaserJet Toner Cartridge (25,000 yield) CF237X
HP 37Y Extra High Yield Black Original LaserJet Toner Cartridge (41,000 yield) CF237Y 3 

ConnectivityConnectivity : HP ePrint capability : Yes
Mobile printing capability: HP ePrint
Apple AirPrint™
Mopria™-certified
Google Cloud Print 2.0
Wireless capability :
  • Built-in Wi-Fi Direct, Bluetooth low energy (BLE)

Connectivity, standard :
  • 1 Hi-Speed Device USB 2.0
  • 2 Host USB (1 walk-up and 1 external accessible)
  • 1 Gigabit Ethernet 10/100/1000T network
  • 1 Hardware Integration Pocket
  • 1 Fax
  • 1 1 Wi-Fi direct 802.11b/g/n
  • 1 Bluetooth low energy

Network ready : Standard (built-in Gigabit Ethernet)
Connectivity, optional :
  • HP Jetdirect 2900nw Print Server J8031A

Minimum system requirements:
  • 2GB available hard disk space
  • OS hardware requirements see microsoft.com

  • 1.3 GB available hard drive space
  • Internet
  • OS hardware requirements see Apple.com for more info

Compatible operating systems: Android, Linux Boss (5.0), Linux Debian (7.0, 7.1, 7.2, 7.3, 7.4, 7.5, 7.6, 7.7, 7.8, 7.9, 8.0, 8.1, 8.2, 8.3, 8.4, 8.5, 8.6), Linux Fedora (22, 23, 24), Linux Mint (17, 17.1, 17.2, 17.3, 18), Linux Red Hat Enterprise (6.0, 7.0), Linux SUSE (13.2, 42.1), Linux Ubuntu (12.04, 14.04, 15.10, 16.04, 16.10), OS macOS 10.12 Sierra, OS X 10.10 Yosemite, OS X 10.11 El Capitan, UNIX, Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows Vista all 32bit editions (Home Basic, Premium, Professional, etc.), Windows XP SP3 32-bit editions (XP Home, XP Pro, etc.)
(Full solution software available only for Windows 7 and newer, UPD software available only for Windows 7 and newer, HP Software for Mac and Windows is no longer included on the CD, but can be downloaded from 123.hp.com, Legacy Windows Operating Systems (XP, Vista, and equivalent servers) get print and Scan drivers only with a reduced feature set, Windows RT OS for Tablets (32- & 64-bit) uses a simplified HP print driver built into the RT OS)

Memory specifications Memory specifications : Memory, standard : 1.5 GB (printer); 1 GB (scanner)
Maximum memory: 2.5 GB Total
Hard disk :
  • Standard, minimum 320 GB HP High-Performance Secure Hard Disk (AES 256 hardware encryption or greater)

Paper handling :Paper handling input, standard :
  • 100-sheet multipurpose feeder
  • 550-sheet input feeder
  • 150-sheet automatic document feeder
  • 2000-sheet input feeder with 550 sheet input feeder

Paper handling input, optional: Optional 1 x 550-sheet paper feeder
envelope feeder
Paper handling output, standard :
  • 500-sheet ouput feeder
  • 500 sheet output stapler stacker
  • two-sided printing

Maximum output capacity (sheets) : Up to 1000 sheets
Duplex printing :
  • Automatic (standard)

Finished output handling :
  • Input: Sheetfed; Output: Staple; Stack; Job Offset

Media sizes supported :
  • Feeder 1: Letter, legal, statement, executive, Oficio (8.5 x 13 in), envelopes [No. 9, No. 10, Monarch(7 3/4)], 3 x 5, 4 x 6, 5 x 7, 5 x 8
  • feeder 2,3: letter, executive
  • feeder 4: Letter, Legal

Media sizes, custom : Feeder 1: 3 x 5 to 8.5 x 14 in; feeder 2: 3.90 x 5.83 to 8.5 x 11 in, feeder 3: 3.90 x 5.83 to 8.5 x 11 in, feeder 4: 8.27 x 11 to 8.5 x 14
Media sizes, custom : Feeder 1: 76 x 127 to 216 x 356 mm; feeder 2: 99 x 148 to 216 x 297 mm, feeder 3: 99 x 148 to 216 x 356 mm, feeder 4: 210 x 279 to 216 x 356 mm
Media types : Paper (plain, light, bond, recycled, heavy, extra heavy, cardstock, pre-printed, pre-punched, colored, rough, heavy rough), mono transparency, labels, letterhead, envelope, heavy envelope
Media weight, supported : Feeder 1: 16 to 53 lb bond (plain), 16 to 24 lb (envelopes); feeder 2-4: 16 to 32 lb bond (plain)
Media weights, supported ADF : 12 to 53 lb

Scanner specifications : Scanner type : Flatbed, ADF
Scan file format : Digital Send: PDF, Hi-Compression PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR); Scan to easy access USB: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR); Print from easy access USB: PDF, PS, Print Ready files (.prn, .pcl, .cht)
Scan resolution, optical : up to 600 dpi
Scan size, maximum : 216 x 356 mm
Scan size (ADF), maximum : 215.9 x 863.6 mm
Scan size (ADF), minimum : 68 x 147 mm
Scan speed (normal, A4): Up to 90 ppm/180 ipm (b&w), up to 90 ppm/180 ipm (color) 11 
Recommended monthly scan volume: 26,750 to 44,500
(HP recommends that the number of scanned pages per month be within the stated range for optimum device performance)
Duplex ADF scanning : Yes
Automatic document feeder capacity : Standard, 150 sheets
Digital sending standard features :
  • Scan to E-mail; Save-to-Network Folder; Save-to-USB drive; Send to Sharepoint; Send to FTP; Send to LAN Fax; Send to Internet Fax; Local Address Book; SMTP over SSL; Blank Page Removal; Edge Erase; Auto Color Sense; Auto Crop To Content; Compact PDF; Auto Tonescale; Auto Orientation; Multi-Pick Detect; Auto Straighten; Auto Crop To Page; OCR

File formats, supported :
  • Digital Send: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR)
  • Scan to easy access USB: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR)
  • Print from easy access USB: PDF, PS, Print Ready files (.prn, .pcl, .cht)

Scan input modes :
  • Front panel applications: Copy
  • E-mail
  • Save to Network Folder
  • Save to USB
  • Save to Device Memory
  • Save to SharePoint
  • Open Extensibility Platform (OXP) applications
  • HP Scan or user application via TWAIN

Copier specifications : Copy speed (normal): Black: Up to 75 cpm
(First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183, Duplex Copy Speed measured using ISO/IEC 24735, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application and document complexity.)
Copy resolution (black text) : Up to 600 x 600 dpi (flatbed); Up to 600 x 450 dpi (ADF)
Copies, maximum : Up to 9999 copies

Fax specifications : Faxing : Yes
Fax transmission speed: 3 sec per page 5 
Fax memory : Up to 500 pages
Fax resolution : Up to 300 x 300 dpi (400 x 400 dpi for received faxes only)
Speed dials, maximum number : Up to 1000 numbers (each with 210 destinations)
Broadcast locations : 210

Power and operating requirements : Power : Input voltage: 100 V to 127 V nominal (+/-10%), 50 - 60Hz nominal (+/- 3Hz), 12 A; Input voltage: 220 V to 240 V nominal, (+/-10%) 50 - 60Hz nominal (+/- 3Hz), 6 A
Power consumption: 740 watts (printing/copying), 29.0 watts (ready), 3.3 watts (sleep), <0.1 watts (Auto Off/Manual On), <0.1 watts (Manual Off) 2 
Energy efficiency :
  • ENERGY STAR® qualified
  • Blue Angel
  • CECP
  • EPEAT® Silver

Operating temperature range : 15 to 32.5°C
Operating humidity range : 30 to 70% RH
Acoustic power emissions (ready): 3.5 Bel
(Acoustic values are subject to change. For current information see http://www.hp.com/support. Noise measured during printing mono simplex A4 at 71 ppm and ADF scan mono simplex A4 at 95 ipm.)
Acoustic pressure emissions bystander (active, printing): 55 dB(A)
(Acoustic values are subject to change. For current information see http://www.hp.com/support. Noise measured during printing mono simplex A4 at 71 ppm and ADF scan mono simplex A4 at 95 ipm.)

Dimensions and weight : Minimum dimensions (W x D x H): 26 x 25.9 x 48.5 in
Maximum dimensions (W x D x H): 40.5 x 35 x 59.1 in (right side jam access door open, left side cartridge door open, all feeders open and extended, ADF open)
Weight: 141.8 lb
Package weight : 86.6 kg

What's included : What's in the box: HP LaserJet Multifunction Printer
HP Black Original LaserJet Toner Cartridge (~11K yield)
CD with software drivers and documentation
Documentation (Hardware Install Guide)
Power cord 1 
Cable included : No, please purchase USB and Fax cable separately
Software included :
  • HP Connected, HP Device Experience (DXP), HP PCL 6 Printer Driver, HP Software Installer/Uninstaller, Mac OS Welcome Screen (Directs users to 123.HP.com or OS App Source for printer software), Online user manuals

Warranty : One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region.