OWM3000 Wall Mount

  • Compact telescopic arm
  • Adjustable
  • Easy to setup - compatible with stud walls
  • Cable management
Ultra short throw mount

Designed for Optoma ultra short throw projectors this compact mount features a high quality adjustable arm and mounting plate. Perfect for installation with a whiteboard in education or corporate environments.

Adjustment
Roll: ±5°fine adjustment
Pitch: ±5° fine adjustment
Yaw: ±5° fine adjustment
Vertical: ± 40mm
Horizontal: ± 30mm

Projected screen size: 70"-140" depending on projector resolution

Dimensions: 710 x 310 x 215mm

Weight: 5kg

Max load: 15kg

Cable management: Yes

Support for stud walls: Yes

Manufacturer Part Number
OWM3000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name/ Part No: OWM3000
Dimensions: 710 x 310 x 215mm
Weight: 5kg