P583-003-BK DisplayPort/Mini DisplayPort Audio/Video Cable

The P583-003-BK Mini DisplayPort to DisplayPort 4K @ 60 Hz Adapter Cable (M/M) connects an mDP- or Thunderbolt-enabled computer or laptop to the DisplayPort input on a monitor, television or projector. No separate power adapter is required, and this black three-foot cable meets DisplayPort 1.2 standards. It lets you play digital video and audio from your mDP computer on your existing DisplayPort display without having to buy a new mDP monitor.

Recommended for displaying 4K x 2K video on a large monitor or digital sign, the P583-003-BK supports Ultra High Definition video resolutions up to 4096 x 2160 at 60 Hz. Its locking DisplayPort connector prevents the cable from becoming accidentally dislodged. The cable supports HBR2 bandwidth up to 21.6 Gbps.

Gold-plated connectors and contacts resist corrosion, provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. The uni-directional cable only transmits from an mDP source to a DisplayPort monitor. It’s backward compatible with previous DisplayPort versions.

Features

Sends Ultra High Definition Mini DisplayPort Audio/Video to DisplayPort Monitor

  • Connects mDP or Thunderbolt computer or laptop to DisplayPort monitor, TV or projector
  • Recommended for displaying video on large monitor or digital sign
  • No separate power adapter required

Vibrant Video Quality

  • Supports UHD video resolutions up to 4096 x 2160 (4K x 2K) @ 60 Hz
  • Meets DisplayPort 1.2 standards
  • Supports High Bit Rate 2 (HBR2) bandwidth up to 21.6 Gbps
  • Backward compatible with previous DisplayPort versions

Superior Materials for Superior Performance

  • Locking DisplayPort connector prevents accidental disconnection
  • Gold-plated connectors and contacts for maximum conductivity and minimum data loss
  • Integral strain relief reduces stress and adds flexibility

Manufacturer Part Number
P583-003-BK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 0.9
Cable Length (in.): 36

PHYSICAL

Color: Black

ENVIRONMENTAL

Operating Temperature Range: 32 TO 158 F (0 TO 70 C)
Storage Temperature Range: 14 TO 176 F (-10 TO 80 C)
Operating Humidity Range: 10% TO 85% RH
Storage Humidity Range: 5% TO 90% RH

CONNECTIONS

Side A - Connector 1: DISPLAYPORT (MALE)
Side B - Connector 1: MINI DISPLAYPORT (MALE)

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty