Wireless HDMI Extender 1080p with IR Control, 200 m (650 ft.)

The B126-1A1-WHD2 Wireless HDMI Extender 1080p is an all-in-one wireless solution for extending an HDMI audio/video signal up to 200 meters (650 feet). No costly, bulky cabling infrastructure is needed, making the extender kit ideal for home theaters, office workstations, digital signage and trade show presentations where connecting long video cables would be a burden.

Merely connect HDMI cables (such as Tripp Lite’s P568-Series) and the included IR cables to the transmitter and receiver units, then connect the included external power supplies to both units and a compatible AC power source. IR control functionality lets you access the HDMI source device remotely, meaning you can stand near the display device 200 meters away and activate play, pause, fast forward and other functions on the source’s remote.

The B126-1A1-WHD2 supports high-definition video resolutions up to 1920 x 1080 (1080p) at 60 Hz. It’s compatible with HDMI 1.3 and HDCP 1.2, and supports 24-bit Deep Color (8 bits per channel) and stereo audio, as well as 300 MHz/3.4 Gbps per channel bandwidth (10.2 Gbps total). AES 128 encryption protects your wireless transmissions. LEDs indicate the units are receiving power, transmitting data and connected to a wireless signal.

With no busy cabling infrastructure to clutter your application, you’re free to move your source and display devices where needed. The plug-and-play B126-1A1-WHD2 needs no additional software or drivers to operate. International plug adapters for North America, Europe, the United Kingdom and Australia are included with the power supplies.

Features

Wirelessly Extends an HDMI Audio/Video Signal Up to 200 m (650 ft.)

  • Easy no-fuss, no-mess setup with no costly cabling infrastructure
  • Ideal for homes, offices, digital signage applications, trade shows and anywhere else where connecting long video cables is impractical

Enhanced Technical Features

  • Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • Extends IR control signals that control an HDMI source from the remote display
  • Compatible with HDMI 1.3 and HDCP 1.2
  • Supports 24-bit Deep Color (8 bits per channel) and stereo audio
  • Supports 300 MHz/3.4 Gbps per channel bandwidth (10.2 Gbps total)
  • AES 128 encryption protects transmissions
  • Uses a 5GHz wireless frequency
  • LEDs indicate power, data transmission and connection status

Plug-and-Play Functionality

  • No software or drivers required
  • Mounting hardware included for installing transmitter and receiver units in desired location

Manufacturer Part Number
B126-1A1-WHD2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

AC Adapter: Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 5 ft.


PHYSICAL

Included Mounting Accessories: Yes
Color: Black


ENVIRONMENTAL

Operating Temperature Range: 0 to 40 C (32 to 104 F)
Storage Temperature Range: -20 to 60 C (-4 to 140 F)
Relative Humidity: 20 to 90%


COMMUNICATIONS

Max 1024 x 768 Range (ft): 200
Max 480P Range (ft): 200
Max 1440 x 900 Range (ft): 200
Max 1080i Range (ft): 200
Max 1080P Range (ft): 150
Max 480i Range (ft): 200
Max 640 x 480 Range (ft): 200
Max 800 x 600 Range (ft): 200
Max 1600 x 1200 Range (ft): 200
Max 720P Range (ft): 200


CONNECTIONS

Ports: 1
Side A - Connector 1: HDMI (FEMALE)
Side A - Connector 2: RJ45 (FEMALE)
Side B - Connector 1: HDMI (FEMALE)
Side B - Connector 2: RJ45 (FEMALE)


FEATURES & SPECIFICATIONS

10/100 Ethernet Extension Support: No


CERTIFICATIONS

Certifications: Tested to


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty