U444-06N-DP-C USB 3.1 Type-C to DisplayPort Adapter Converter

The U444-06N-DP-C USB 3.1 Type-C to DisplayPort Adapter Converter supports USB DisplayPort Alternate Mode for displaying audio/video on a DisplayPort monitor or projector via your computer, laptop or tablet’s USB-C or Thunderbolt™ 3 port. It’s an ideal tool for multitasking, editing documents, giving presentations at trade shows and conferences, or watching movies and playing video games.

No software, drivers or external power supply is needed. Connect the USB-C to DP adapter’s USB-C plug to the USB-C or Thunderbolt™ 3 port on your device. Then, connect the adapter’s DisplayPort to a monitor using a DP cable (such as Tripp Lite’s P580-Series) to enjoy full DP video and audio. The U444-06N-DP-C supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz.

The USB-C PD charging port supports power input up to 20V 3A (60W). The U444-06N-DP-C powers the device that it’s plugged into by connecting the PD charging port to a USB-C wall charger.

Manufacturer Part Number
U444-06N-DP-C
EAN/UPC
0037332193735,037332193735
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ENVIRONMENTAL

Operating Temperature Range: 32 TO 113 F (0 TO 45 C)
Storage Temperature Range: 14 TO 158 F (-10 TO 70 C)
Power Consumption (Watts): 60W (20V/3A)
Operating Humidity Range: 10% TO 85% RH, NON-CONDENSING
Storage Humidity Range: 5% TO 90% RH, NON-CONDENSING


CONNECTIONS

Side A - Connector 1: USB C (MALE)
Side B - Connector 1: DISPLAYPORT (FEMALE)
Side B - Connector 2: USB C (FEMALE)


FEATURES & SPECIFICATIONS

Max Supported Video Resolution: 3840 X 2160 (4KX2K) @60HZ
Displayport Specification: 1.2
HDCP Specification: 1.3
USB Specification: USB 3.1 Gen 1 (up to 5 Gbps)


CERTIFICATIONS

Certifications: Tested to CE, FCC RoHS


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty