The B126-1A1-WHD1 Wireless HDMI Extender 1080p is an all-in-one wireless solution for extending an HDMI audio/video signal up to 50 meters (165 feet). No costly, bulky cabling infrastructure is needed, making the extender kit ideal for home theaters, office workstations, digital signage and trade show presentations where connecting long video cables would be a burden.
Merely connect HDMI cables (such as Tripp Lite’s P568-Series) and the included IR cables to the transmitter and receiver units, then connect the included external power supplies to both units and a compatible AC power source. IR control functionality lets you access the HDMI source device remotely, meaning you can stand near the display device 50 meters away and activate play, pause, fast forward and other functions on the source’s remote.
The B126-1A1-WHD1 supports high-definition video resolutions up to 1920 x 1080 (1080p) at 60 Hz. It’s compatible with HDMI 1.3 and HDCP 1.2, and supports 24-bit Deep Color (8 bits per channel) and stereo audio, as well as 300 MHz/3.4 Gbps per channel bandwidth (10.2 Gbps total). AES 128 encryption protects your wireless transmissions. LEDs indicate the units are receiving power, transmitting data and connected to a wireless signal.
With no busy cabling infrastructure to clutter your application, you’re free to move your source and display devices where needed. The plug-and-play B126-1A1-WHD1 needs no additional software or drivers to operate. International plug adapters for North America, Europe, the United Kingdom and Australia are included with the power supplies.
Features
Wirelessly Extends an HDMI Audio/Video Signal Up to 50 m (165 ft.)
Enhanced Technical Features
Plug-and-Play Functionality
Note:
SpecificationsOVERVIEW
AC Adapter: Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 5 ft.
Included Mounting Accessories: Yes
Color: Black
Operating Temperature Range: 0 to 40 C (32 to 104 F)
Storage Temperature Range: -20 to 60 C (-4 to 140 F)
Relative Humidity: 20 to 90%
Max 1024 x 768 Range (ft): 200
Max 480P Range (ft): 200
Max 1440 x 900 Range (ft): 200
Max 1080i Range (ft): 200
Max 1080P Range (ft): 150
Max 480i Range (ft): 200
Max 640 x 480 Range (ft): 200
Max 800 x 600 Range (ft): 200
Max 1600 x 1200 Range (ft): 200
Max 720P Range (ft): 200
Ports: 1
Side A - Connector 1: HDMI (FEMALE)
Side A - Connector 2: RJ45 (FEMALE)
Side B - Connector 1: HDMI (FEMALE)
Side B - Connector 2: RJ45 (FEMALE)
10/100 Ethernet Extension Support: No
Certifications: Tested to
Product Warranty Period (Worldwide): 1-year limited warranty