Interactive Ultra Short Throw Multimedia Laser Phosphor Projector

  • 3200 lumens and 22,000:1 Contrast Ratio produce bright, striking imagery along with razor sharp text
  • PC Free USB Media Player supports playback of video and audio files along with shared images and presentations
  • Stylus and Finger Interactive Touch under Windows 10 and Mac OS X for collaborative and immersive experiences
  • Laser Phosphor Light Source provides 20,000+ hours of light source expectancy
  • Powerful 10 Watt speakers enhances presentations and fills the room with loud crisp audio
  • HDMI MHL port supports popular HDMI dongles including Optoma’s HDCast Pro, Chromecast, FireTV & more

Equipped with state-of-the-art laser phosphor display technology, the Optoma ZW300USTi showcases superior picture quality and enhanced color performance to provide unsurpassed imagery in spaces large and small. Producing rich colors and deep black levels that outperform traditional lamp-based projectors, the ZW300USTi’s solid-state laser light source provides 20,000+ hours of virtually maintenance-free operation. With a throw ratio of .27, the WXGA ZW300USTi can display a large 115’’ image from only 19’’ away, making it ideal for use in space-constrained environments including small classrooms, meeting rooms, boardrooms and digital signage applications. Allowing for presentations to seamlessly transition from external sources on the fly, the ZW300USTi’s PC Free USB Media Player supports playback of video and audio files along with images and presentations shared directly from any USB device.

The ZW300USTi’s next-generation TouchBEAM interactive technology is Windows 8.1 and Windows 10 compliant with Full Windows Touch Support (10 touch points). In addition, it also supports the latest versions of Mac OS X (2 touch points). Whether participants are using the non-powered stylus (use not required) or simply using their finger, the ZW300USTi enables multiple participants to simultaneously engage with the educator or presenter in a truly collaborative presentation experience. Allowing for presentations to transition from external sources seamlessly, the ZW300USTi’s PC Free USB Media Player supports playback of video and audio files along with images and presentations shared directly from any USB device.

Featuring a powerful 10-watt speaker, the ZW300USTi enhances presentations, videos and audio files by delivering crisp, robust audio. In addition, streaming and presenting is made easy with an MHL-powered HDMI port that supports popular dongles including Optoma’s HDCast Pro and Amazon’s FireTV. The USB port can also be used to power Optoma’s WHD200 Wireless HDMI system or Google’s Chromecast media dongle.

Manufacturer Part Number
ZW300USTI
EAN/UPC
0796435440947,796435440947
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single Texas Instrument DMD, 12 degree .65” DMD X1, Type S600, DC3
Native Resolution: WXGA 1280 x 800
Brightness: 3200 Lumens
Contrast Ratio: 22,000:1
Lamp Life2 : (hrs)
Throw Ratio 3: 0.27:1
Zoom Type: Digital 0.8 ~ 2.0
I/O Connectors: 2xHDMI with MHL, VGA-In, VGA-Out, Video in 2xAudio in (3.5mm/RCA audio), Mic-In (3.5mm), VGA Out, Audio out (3.5mm), RS232, USB-A (Power and PC Free Media Player), USB-B (Service), RJ45 (LAN)
Speaker (Watts): 10 Watt Speaker
Audio: 10 Watt Speaker
Keystone Correction: ±40° Vertical
Weight: 12.3lbs
Dimensions (W x H x D): 15” x 12.5” x 5” (381 x 317.5 x 127mm)
Aspect Ratio: 16:10 (native), 16:9, 4:3, Auto
Offset: 120% ±3%
Projection Screen Size: 85” - 115”
Projection Distance: 19.4”– 27”
Projection Lens: F=2.5~ 3.26, f=20.91 ~ 32.62 mm manual focus
Uniformity: 80%
Maximum Resolution: WUXGA 1920x1200
Computer Compatibility: SVGA, VGA, SXGA, UXGA, XGA,WXGA, HD, Mac
Video Compatibility: NTSC, PAL, SECAM, SDTV 480i/p, 576i/p, HDTV 720p(50/60Hz), 1080i(50/60Hz), 1080P(50/60Hz)
3D Compatibility: Supports all HDMI 1.4a mandatory 3D formats (Frame pack, side-by-side, top-bottom) and up converts frame rate from 60Hz to 120Hz or 24Hz to 144Hz (i.e. 60 or 72 frames per eye). 3D glasses are needed and are sold separately. Refer to user manual for details.
Horizontal Scan Rate: 15.375~91.146 KHz
Vertical Scan Rate: 24~ 85 Hz (120Hz for 3D feature)
Displayable Colors: 1.07 Billion
Noise Level (Eco mode): 32dB
Power Supply: AC input 90 – 264V, 50–60 Hz
Power Consumption: 335W (Bright), 225W (ECO)
Lamp Type: Laser Phosphor
Operating Conditions: Operating Temp @ Sea Level to 10000 feet = 73F (max); must manually switch to high altitude mode @ 5000 feet & above (using OSD)
Operating Temperature: 41–104°F (5–40°C), 85% max humidity
Security: Kensington® lock, security bar and keypad lock
Remote Control: Full Function Remote
Standard Accessories: AC power cord, VGA to VGA cable, LCT Laser Curtain, Non-powered Stylus Pens (2), 5M USB-A to USB-B Cable, LCT Power Cable (3.5mm to 3.5mm), remote control, batteries for remote, multilingual CD-ROM user’s manual, quick start card, and warranty card
Optional Accessories: Universal ceiling mount, DLP®Link™ 3D glasses, Wireless HDMI system, Remote
Optional Wireless: No
Color Wheel: 3 Segment; Y/G/B Wheel
Projection method: Front, rear, ceiling mount, table top
Warranty: 5 year or 20,000 Hour Light Source Warranty (whichever comes first) /3-year Optoma Express Advance Exchange Warranty

1Lamp based projectors brightness and lifetime will vary depending on selected projector mode, environmental conditions and usage. As is common with all lamp based projectors, brightness will decrease over the lamp lifetime. LED projectors do not have a replaceable lamp and the brightness does not decay significantly over the product lifetime.

2Typical lamp life achieved through testing. Will vary according to operational use and environmental conditions

3 +/- 5% tolerance