HD29DARBEE DLP Projector

BREATHTAKING COLOR. EXCEPTIONAL DEPTH. ASTOUNDING REALISM.

  • Next Generation DarbeeVision Image Processor enhances images to reveal extraordinary levels of detail, depth, lighting, and object separation
  • 1080p Full HD resolution, 3200 lumens and 30,000:1 contrast ratio deliver luminous images and profound black levels
  • Reference Display Mode enables accurate color via REC.709 HDTV color gamut
  • BrilliantColor dazzles with color enhancement while ISFccc profiles enable improved color purity and deeper blacks
  • High performance and low maintenance with 10,000 hours of lamp life in ECO+ mode
  • Power Optoma’s optional WHD200 Wireless HDMI System with onboard USB power

The HD29Darbee is the successor to the WORLD’S FIRST home cinema projector featuring DarbeeVision, the HD28DSE. Engineered to deliver an immersive experience in Xbox One and PS4 games, Blu-ray movies, HDTV programming, home videos and even vacation photos. The integrated DarbeeVision™ image enhancement technology utilizes neuro-biologic algorithms to achieve unprecedented detail in skin tones, textures, and reflective surfaces while delivering superior depth, object separation and automatic removal of unsightly artifacts. The end result is an immersive, larger-than-life experience with Xbox One and PS4 games, Blu-ray movies, HDTV programming, and home videos and photos.

With 3200 lumens and an amazing 30,000:1 contrast ratio, HD29Darbee delivers bright images with deep black levels. HD29Darbee’s Reference Display Mode enables accurate color via REC.709 HDTV color space for rich vibrant colors in Blu-ray movies, HDTV programming, home videos, and photos. With 10,000 hours of lamp life, the HD29Darbee requires very little maintenance, for hours of gaming and viewing entertainment.

The HD29Darbee features the latest digital media interface with support for MHL v1.2. MHL v1.2 enabled HDMI ports allow MHL devices such as Optoma’s HDCast Pro, Roku Streaming Stick and Smart Phones to connect directly to the projector to play back music and video, view pictures and even share webpages and other user generated digital media content.

Manufacturer Part Number
HD29DARBEE
EAN/UPC
0796435812560,796435812560
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology : Single 0.65” DC3 DMD DLP® Technology by Texas Instruments™
Native Resolution: 1080p 1920 x 1080
Brightness: 3200 Lumens
Contrast Ratio: 30,000:1
Lamp Life2 : (hrs)
Throw Ratio 3: 1.48 ~ 1.62 D/W (-+3% variance)
Zoom Type: Digital 0.8 ~ 2.0
Lens Shift: F=2.5–2.67, f=21.9–24 mm, 1.1x manual zoom and focus
I/O Connectors: 2x HDMI 1.4a with MHL (on port 1), 3D Sync Port, mini USB, USB-A (USB Power Only), 12V Trigger
Speaker (Watts): 10W Speaker
Audio: 10W Speaker
Keystone Correction: ±40° Vertical
Weight: 5.1 lbs (2.31 kg)
Dimensions (W x H x D): 11.73” X 9.0” x 3.7”
Aspect Ratio: 16:10, 4:3, LBX, Auto
Offset: 116%
Projection Screen Size: 27.88” - 305.3”
Projection Distance: 59” - 394”
Projection Lens: F=2.5–2.67, f=21.9–24 mm, 1.1x manual zoom and focus
Uniformity: 80%
Maximum Resolution: 1920x1200 WUXGA
Computer Compatibility: WUXGA, UXGA, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGA
Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
3D Compatibility: Supports all HDMI 1.4a mandatory 3D formats
(Frame pack, side-by-side, top-bottom) and
up converts frame rate from 60Hz to 120Hz or
24Hz to 144Hz (i.e 60 or 72 frames per eye).
3D glasses are needed and are sold separately.
Refer to user manual for details.
Horizontal Scan Rate: 15.375–91.146KHz
Vertical Scan Rate: 24–85Hz, (120Hz for 3D)
Displayable Colors: 1.07 Billion
Noise Level (Eco mode): 29dB
Power Supply: Auto-ranging: 100V ~ 240V ± 10%, 50-60Hz
Power Consumption: 240W Typical ( Bright mode), 264W Max (Bright mode), 198W Typical (Eco mode), 218W Max (Eco mode)
Operating Conditions: 41~ 104°F; Sea Level to 10,000 feet (@73°F); must manual switch to high altitude mode @5000 feet & above
Operating Temperature: 41~ 104°F
Security: Kensington® lock, security bar and keypad lock
Remote Control: SP.8ZE01GC01
Optional Wireless: No
Video: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
Projection method: Front, rear, ceiling mount, table top
Features: Integratred DarbeeVision™ Image Enhancement technology with Deep Color, 30-bit 4:4:4, split screen demo mode, slider demo mode, and 3 enhancement prof
Warranty: 1-Year Limited Parts and Labor, 90-Days on Lamp