GT1080Darbee DLP Projector

COLORFUL. FAST. SHARP. Short Throw Gaming with DarbeeVision

  • Next Generation DarbeeVision Processor enhances textures and depth in gaming graphics and HD video
  • .50 Throw Ratio is perfect for gamers and movie enthusiasts with limited space for projection
  • Enhanced Gaming Mode enables best-in-class performance with 16ms input lag
  • Full HD 1080p and 3000 lumens combine to deliver breathtaking gaming visuals
  • 30,000:1 contrast ratio delivers amazing black levels in FPS and survival horror genre games
  • Reference Display Mode enables highly accurate color via REC.709 HDTV color gamut

The Optoma GT1080Darbee short throw gaming projector is the successor to Optoma’s award-winning GT1080. Featuring a comfortable 0.50 throw ratio, the GT1080Darbee can easily be placed on a coffee table, TV stand or entertainment center and comes equipped with an Enhanced Gaming Mode with 16ms input lag, enabling faster response times that keep players competitive in every game.

The integrated DarbeeVision™ image enhancement technology utilizes neuro-biologic algorithms to achieve unprecedented detail in skin tones, textures and reflective surfaces while delivering superior depth, object separation and automatic removal of unsightly artifacts. The end result is Xbox One, PS4 and PC Games that are simply mind-blowing and larger-than-life.

The GT1080Darbee's Reference Display Mode enables accurate color via REC.709 HDTV color space for rich vivid colors in Blu-ray movies, HDTV programming, home videos and photos. Featuring 10,000 hours of lamp life, the GT1080Darbee requires very little maintenance, allowing users to game for hours on end without worry.

Short throw

With a short-throw lens, this projector can produce large screen sizes from a short distance. This means you can get a 100 inch image, with the projector placed just over a meter away from the screen or wall.

Manufacturer Part Number
GT1080DARBEE
EAN/UPC
0796435812591,796435812591
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology : Single 0.65" DC3 DMD DLP® Technology by Texas Instruments™
Native Resolution: 1080p 1920 x 1080
Brightness: 3000 Lumens
Contrast Ratio: 30,000:1
Lamp Life2 : (hrs)
Throw Ratio 3: 0.5:1 (distance/width), ±3% Variance
Zoom Type: Digital 0.8 ~ 2.0
I/O Connectors: Two HDMI v1.4a, 3D VESA, audio-out, USB mini-B, 12V trigger
Speaker (Watts): 10W
Audio: 10W Speaker
Keystone Correction: ±40° Vertical
Weight: 5.5 lbs (2.49 kg)
Dimensions (W x H x D): 12.37" x 8.8" x 3.5"
Aspect Ratio: 4:3 compatible
Offset: 116%
Projection Screen Size: 45.3" - 303.2"
Projection Distance: 1.64'–11' (0.5–3.35 m)
Projection Lens: F=2.8, f=7.42 mm and focus
Uniformity: 75%
Maximum Resolution: 1920x1200 WUXGA
Computer Compatibility: WUXGA, UXGA, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGA
Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV, (480p), HDTV (720p, 1080i/p)
3D Support:
Supports all HDMI 1.4a mandatory 3D formats
(Frame pack, side-by-side, top-bottom) and
up converts frame rate from 60Hz to 120Hz or
24Hz to 144Hz (i.e 60 or 72 frames per eye).
3D glasses are needed and are sold
separately. Refer to user manual for details.
Horizontal Scan Rate: 15.375–91.146KHz
Vertical Scan Rate: 24–85Hz, (120Hz for 3D)
Displayable Colors: 1.07 Billion
Noise Level (Eco mode): 26dB (Eco)
Power Supply: AC Input 100–240V, 50–60Hz, auto-switching
Power Consumption: 238W Typical ( Bright mode), 262W Max (Bright mode), 195W Typical (Eco mode), 215W Max (Eco mode)
Operating Conditions: Operating Temp @ Sea Level to 10000 feet = 73F (max); must manually switch to high altitude mode @ 5000 feet & above (using OSD)
Operating Temperature: 41–104°F (5–40°C), 85% max humidity
Security: Kensington® lock, security bar and keypad lock
Remote Control: Backlit IR remote control
Standard Accessories: Lamp: BL-FP195B Remote: SP.8ZE01GC01 Mount: BM-5001U Wireless HDMI system: WHD200 3D emitter: BC300DLP® Link™ 3D glasses: BG-ZD301 RF 3D glasses: ZF2300GLASSES RF Carrying case: SP.8VH03GC01 Single-Cat6 HDBaseT kit: EVBMN-M110
Optional Accessories: Ceiling mount, Optoma screen, DLP® Link™ 3D glasses, RF 3D glasses, RF 3D emitter, wireless HDMI system and HDBaseT kit
Optional Wireless: No
Projection method: Front, rear, ceiling mount, table top
Warranty: 1-Year Limited Parts and Labor, 90-Days on Lamp