DEMAND MORE, DEMAND RADEON
Guiding the Future of Gaming
The 4th generation GCN architecture is engineered for gamers who play anything from the latest MOBA’s to the most popular AAA titles. Asynchronous Shaders and an enhanced Geometry Engine power new levels of smooth gameplay performance.
Immersive VR Experiences
Experience the next level of immersion with the world of VR gaming and entertainment with Radeon RX graphics cards powered by the revolutionary Polaris architecture.
AMD FreeSync™ Technology
Puts an end to choppy gameplay and broken frames with fluid, artifact-free performance at virtually any framerate.
HDR compatible
Enhanced contrast and colors deliver a strikingly sharp, colorful, and vivid visual experience.
Note:
Memory:
4GB GDDR5
Graphics Processing Unit:
Radeon™ RX 580
Interface:
PCI Express x16
Boost / Base Core Clock:
1393 MHz (OC Mode)
1380 MHz (Gaming Mode)
1340 MHz (Silent Mode)
Memory Interface:
256-bit
Memory Clock Speed (MHz):
7100 MHz (OC Mode)
7000 MHz (Gaming / Silent Mode)
Output:
DisplayPort x 2 / HDMI x 2 / DL-DVI-D
Virtual Reality Ready:
Y
Maximum Displays:
4
HDCP Support:
Y
DirectX Version Support:
12
OpenGL Version Support:
4.5
Multi-GPU Technology:
Crossfire™, 2-Way
Card Dimension(mm):
276 x 140 x 42 mm
Card Weight (g):
978 g / 1571 g
Recommended PSU (W):
500 W
Power Connectors:
8-pin x 1