The Elo 1593L 15-inch open-frame LCD touch display features a slim design and narrow outside dimensions due to the state-of-the-art, energy-saving LED backlight, using less electricity to operate and generating less heat. This compact touch display is designed for touch with proven Elo expertise and reliability built in. The 1593L provides stable, drift-free operation with outstanding image clarity and light transmission—for accurate touch responses and vivid images. Instantly grabbing and holding users’ attention, the 15.6-inch open frame is perfect for kiosks, casino and amusement, retail self-service, and industrial automation environments.
Easily integrated.The touchscreen is sealed against dirt, dust and liquids, which simplifies integration into the final enclosure. Projected capacitive (PCAP) units can be sealed into a solution and obtain an IP65 rating on the front side of the unit. With the design and tooling being controlled by Elo, long-lasting product availability can be expected as well as backwards compatibility where we can make it possible to help minimize additional enclosure costs.
Touch ready.Available with a choice of industry leading touch technologies, in single- or multi-touch technology, including IntelliTouch® single-touch surface acoustic wave (SAW) touchscreen technology, and our latest zero-bezel TouchPro™ PCAP two-glass solution (2GS) technology that delivers both a 10-touch tablet-like experience along with two-touch thru-glass functionality—both modes support single or dual latex gloves as well as cloth gloves.
Commercial-grade.The Elo open frame touchscreen display delivers the quality and reliability Elo is known for, and is backed by our three-year standard warranty. We design, build and are responsible for the complete solution, with touch integrated from the start. Using our touchscreens combined with our software and drivers, everything is designed to work together and is tested as part of our life-testing processes. All our products go through rigorous reliability testing (over 20 tests) to deliver 50,000 MTBF.
Other features.Note:
Part Number(s)
IntelliTouch (Worldwide) - E329636
Enclosure Color
Black
Touch Technology & Capacity
SAW (IntelliTouch® Surface Acoustic Wave) - Single Touch
Touch Interface
IntelliTouch - Dual serial/USB
Diagonal Size
15.6'' diagonal, Active matrix TFT LCD (LED)
On Screen Display
Accessible through switches on the unit’s tethered OSD Control box.
Controls: Menu, Up, Down, Select, Power
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD H-Position, OSD V-Position, Recall Defaults, Video Priority, Information, Touch On Sleep Mode, Touch Through
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Aspect Ratio
16:9
Active Area (mm)
13.55" x 7.62" / 344.232mm x 193.536mm
Resolution
1366 x 768
Other Supported Resolutions
640 x 480 60Hz
720 x 400 70Hz
800 x 500, 60Hz
800 x 600 56, 60Hz
1024 x 768 60, 75Hz
1280 x 800 60Hz
1280 x 1024 60Hz
1366 x 768 60Hz, 60Hz RB
Viewing Angle
Horizontal: ±80° or 160° total / Vertical: ±80° or 160° total
Number of Colors
16.7 million
Brightness (typical)
LCD panel: 300 nits
IntelliTouch: 270 nits
TouchPro PCAP: 270 nits
Response Time-total (typical)
10 msec
Contrast Ratio
500:1
Input Video Format
HDMI V1.3 Type A receptacle for HDMI input
Analog VGA on Female DB-15 connector
DisplayPort V1.1a - Supports later versions of Display Port video input
Input Video Frequency
Horizontal: 30 - 82 KHz
Vertical: 50 - 75 Hz
Video Interface
HDMI, VGA & Display Port
Power Supply
External DC - Optional power brick (sold separately)
Input Voltage
12VDC +/- 5%
Input Connector
Coaxial power jack (2.0mm (+0.0 -0.1mm) pin outer diameter, 6.4mm (+/- 0.3mm) barrel inner diameter, 8.8mm (+/- 0.3mm) barrel depth)
Power Consumption (Typical)
Monitor + Adapter at 230V/50Hz
ON: 13.6 W
SLEEP: 1.5 W
OFF: 0.5W
Dimensions
Bezel: 14.83" x 8.7" x 1.82" / 376.8mm x 221.1mm x 46.3mm
Zero-Bezel: 15.54" x 9.53" x 1.71" / 394.7mm x 242.0mm x 43.4mm
Shipping Box Dimensions
18.5" x 13.03" x 6.89" / 470mm x 331mm x 175mm
(Unpackaged)
6.7lbs / 3.02 Kg
Weight (Packaged)
10.2lbs / 4.62 Kg
Operating Temperature
0°C to 40°C / 32°F to 104°F
Storage Temperature
-20°C to 60°C / -4°F to 140°F
Humidity
Operating: 20% to 80%
Storage: 10% to 95%
Sealability
Touchscreen sealed to bezel; Touchscreen sealed to LCD
MTBF
50,000 hours demonstrated
Warranty
3-year
Regulatory approvals and declarations
Australia RCM; Canada cUL, IC; China CCC; Europe CE TUV; Japan VCCI; Korea KCC; Mexico CoC; Taiwan BSMI; United States UL, FCC; International CB; RoHS, China RoHS, WEEE, IMERC
Mounting Options
75 mm VESA mount
2-hole mounting interface on all 4 sides
Rear mount (TouchPro PCAP Models)
Front mount with optional bezel kit (IntelliTouch Models)
Rack mount with optional bezel kit (IntelliTouch Models)
Flush mount with included brackets (TouchPro PCAP Models)
See dimensional drawings for details
What's in the Box
HDMI cable
VGA Cable
RJ45 OSD Remote
Touch USB Cable
User Manual CD
Quick Install Guide
For Zero-Bezel Models: Flush Mount Brackets w/Screws
For Bezeled: IntelliTouch Models: “L” (Side Mount) Brackets and w/Screws
EEI Label
Japan Class-B TM info sheet
Options / Peripherals / Upgrades
Elo Remote OSD (RJ45) - Elo P/N: E483757
Replacement Cable Kit - Elo P/N: E546861
Cable Kit DVI-D to HDMI – Elo P/N: E538507
North America power brick - Elo P/N: E005277
European & Korea power brick - Elo P/N: E571601
UK power brick - Elo P/N: E180092
China power brick - Elo P/N: E558862
Taiwan power brick - Elo P/N: E818655
Japan power brick - Elo P/N: E182546
Argentina power brick - Elo P/N: E887099
IntelliTouch Stylus Pen - Elo P/N: D82064-000
Elo 15-inch - Wide Front-mount Bezel - Elo P/N: E711274
Elo 15-inch - Wide Rack-mount Bracket - Elo P/N: E921202
Elo 15-inch - Wide L Bracket - Elo P/N: E333212
Elo 15-inch- Wide Flush-mount Bracket - Elo P/N: E548786
1.8m DisplayPort to DisplayPort video cable - Elo P/N: E582895
1.8m DVI-D to DisplayPort video cable - Elo P/N: E583090
1.8m HDMI to DisplayPort video cable - Elo P/N: E583288
Optional PCAP Stylus Pen
E066148