The Elo 1790L 17-inch open-frame LCD touch display features a slim design and narrow outside dimensions thanks to the state-of-the-art, energy-saving LED backlight, using less electricity to operate and generating less heat. This compact touch display is designed for touch with proven Elo expertise and reliability built in. The 1790L provides stable, drift-free operation with outstanding image clarity and light transmission—for accurate touch responses and vivid images. Instantly grabbing and holding users’ attention, the 17-inch open frame is perfect for kiosks, casino and amusement, retail self-service, and industrial automation environments.
Easily integrated.The touchscreen is sealed against dirt, dust and liquids, which simplifies integration into the final enclosure. Projected capacitive (PCAP) units can be sealed into a solution and obtain an IP65 rating on the front side of the unit. With the design and tooling being controlled by Elo, long-lasting product availability can be expected.
Touch ready.The 1790L is available with a choice of industry-leading touch technologies, in both single touch and multi touch versions. The seamless zero-bezel 17-inch multi-touch display is available with our latest multi-touch TouchPro™ PCAP two-glass solution (2GS) technology has a zero-bezel that delivers both a 10-touch tablet-like experience along with two-touch thru-glass functionality—both modes support single or dual latex gloves as well as cloth gloves. Standard bezel, single-touch display options include AccuTouch® five-wire resistive, IntelliTouch® SAW or SecureTouch® anti-vandal SAW.
Commercial-grade.The Elo open frame touchscreen display delivers the quality and reliability Elo is known for, and is backed by our three-year standard warranty. We design, build and are responsible for the complete solution with touch integrated from the start. Using our own touchscreens combined with our software and drivers, everything is designed to work together and is tested as part of our life testing processes. All of our products go through rigorous reliability testing (over 20 tests) to deliver 50,000 MTBF.
Other features.Note:
Part Number(s)
TouchPro PCAP (Worldwide) - E330225
Enclosure Color
Black
Touch Technology & Capacity
PCAP (TouchPro™ Projected Capacitive) - 10 Touch
Touch Interface
TouchPro PCAP - USB
Diagonal Size
17'' diagonal, Active matrix TFT LCD (LED)
On Screen Display
Accessible through switches on the unit’s tethered OSD Control box.
Controls: Menu, Up, Down, Select, Power
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD H-Position, OSD V-Position, Recall Defaults, Video Priority, Information, Touch On Sleep Mode, Touch Through
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Aspect Ratio
5:4
Active Area (mm)
13.3" x 10.6"/ 337.92mm x 270.336mm
Resolution
1280 x 1024
Other Supported Resolutions
640 x 480 60Hz
720 x 400 70Hz
800 x 500, 60Hz
800 x 600 56, 60Hz
1024 x 768 60Hz
1280 x 800 60Hz
1280 x 1024 60Hz
Viewing Angle
Horizontal: ±85° or 170° total / Vertical: ±80° or 160° total
Number of Colors
16.7 million
Brightness (typical)
LCD panel: 250 nits
IntelliTouch: 225 nits
AccuTouch: 200 nits
SecureTouch: 220 nits
TouchPro PCAP: 225 nits
Response Time-total (typical)
5 msec
Contrast Ratio
800:1
Input Video Format
HDMI V1.3 Type A receptacle for HDMI input
Analog VGA on Female DB-15 connector
DisplayPort V1.1a - Supports later versions of Display Port video input
Input Video Frequency
Horizontal: 30 - 82 KHz
Vertical: 50 - 75 Hz
Video Interface
HDMI, VGA & Display Port
Power Supply
External DC - Optional power brick (sold separately)
Input Voltage
12VDC +/- 5%
Input Connector
Coaxial power jack (2.0mm (+0.0 -0.1mm) pin outer diameter, 6.4mm (+/- 0.3mm) barrel inner diameter, 8.8mm (+/- 0.3mm) barrel depth)
Power Consumption (Typical)
Monitor + Adapter at 230V/50Hz
ON: 17.8 W
SLEEP: 1.5 W
OFF: 0.5W
Dimensions
Bezel: 14.50" x 12.06" x 1.87" / 368.4mm x 306.4mm x 47.5mm
Zero-Bezel: 15.44" x 12.93" x 1.69" / 392.2mm x 327.5mm x 42.8mm
Shipping Box Dimensions
18.74" x 16.46" x 7.21" / 476mm x 418mm x 183mm
(Unpackaged)
7.94 lbs / 3.6 Kg
Weight (Packaged)
12.35 lbs / 5.6 Kg
Operating Temperature
0°C to 40°C / 32°F to 104°F
Storage Temperature
-20°C to 60°C / -4°F to 140°F
Humidity
Operating: 20% to 80%
Storage: 10% to 95%
Sealability
Touchscreen sealed to bezel
Touchscreen sealed to LCD
MTBF
50,000 hours demonstrated
Warranty
3-year
Regulatory approvals and declarations
Australia RCM; Canada cUL, IC; China CCC; Europe CE TUV; Japan VCCI; Korea KCC; Mexico CoC; Taiwan BSMI; United States UL, FCC; International CB; RoHS, China RoHS, WEEE, IMERC
Mounting Options
75 mm and 100 mm VESA mount
2-hole mounting interface on all 4 sides
Rear mount (TouchPro PCAP Models)
Front mount with optional bezel kit (IntelliTouch/AccuTouch/SecureTouch Models see Part Numbers for details)
Rack mount with optional kit (IntelliTouch/AccuTouch/SecureTouch Models see Part Numbers for details)
Flush mount with included brackets (TouchPro PCAP Models see dimensional drawings for details)
See dimensional drawings for details
What's in the Box
HDMI cable
VGA Cable
RJ45 OSD Remote
Touch USB Cable
User Manual CD
Quick Install Guide
For Zero-Bezel Models: Flush Mount Brackets w/Screws
For Bezeled: IT/ST/AT Models: “L” (Side Mount) Brackets and w/Screws
EEI Label
Japan Class-B TM info sheet
Options / Peripherals / Upgrades
Elo Remote OSD (RJ45) - Elo P/N: E483757
Replacement Cable Kit - Elo P/N: E546861
Cable Kit DVI-D to HDMI – Elo P/N: E538507
North America power brick - Elo P/N: E005277
European & Korea power brick - Elo P/N: E571601
UK power brick - Elo P/N: E180092
China power brick - Elo P/N: E558862
Taiwan power brick - Elo P/N: E818655
Japan power brick - Elo P/N: E182546
Argentina power brick - Elo P/N: E887099
IntelliTouch Stylus Pen - Elo P/N: D82064-000
Elo 17-inch - Flush-mount Bracket - Elo P/N: E129564
Elo 17-inch & 19-inch L-Bracket- Elo P/N: E147211
Elo 17-inch - Front-mount Bezel - Elo P/N: E860319
Elo 17-inch - Rack-mount Bracket - Elo P/N: E939253
1.8m DisplayPort to DisplayPort video cable - Elo P/N: E582895
1.8m DVI-D to DisplayPort video cable - Elo P/N: E583090
1.8m HDMI to DisplayPort video cable - Elo P/N: E583288
Optional PCAP Stylus Pen
E066148