The Plenum-Rated 2x2 Drop In Ceiling Speaker is specifically designed for use in K-12 classrooms to deliver high quality audio from multimedia presentations, video clips, movies and other curriculum throughout the classroom. This speaker is designed to mount in the drop-ceiling frame that is often present in classrooms. Available in an industry standard 70 volt version with a 25 volt tap, this speaker ensures long life and quality sound. The Plenum-Rated 2x2 Drop In Ceiling Speaker has 0.5, 1.0, 2.0 and 4.0 watt taps to integrate seamlessly with a 70 or 25 volt amplifier to provide a complete classroom sound system. Additionally, the speakers can be combined with the A/V controller and RapidRun® for a complete connected classroom. This ceiling mount speaker provides a clean, unobtrusive look while dispersing sound down to students at 100 degrees for full classroom coverage.
Note:
Color | White
UPC | 757120415091
Warranty | 3 Years
Vendor | C2G
Average Sensitivity | 92 dB SPL, 1W/1M
Loudspeaker Power Rating | 12W RMS EIA 426A Standard
Maximum Output | 15W @ 8 Ohms
Calculated Output | 99 dB-SPL 5W/1M
Frequency Response | 65 Hz - 17 kHz EIA 426A Standard
Nominal Coverage Angle | 100° Included Angle -6 dB / 2 kHz, Half space
Audio Connection | 6” Leads
Magnet Type & Weight | BeFe Ceramic, 5 oz. Nominal
Transformer | 5W-25/70V 5 tap, color coded leads (5W, 2.5W, 1.25W, 0.63W, 0.31W)
Weight | 6.15 Lbs
Dimensions (HxWxD) | 87.31 x 508.96 x 508.96mm