2x2 Drop In Ceiling Speaker - 8 Ohm - Plenum Rated (TAA Complaint)

The Plenum-Rated 2x2 Drop In Ceiling Speaker is specifically designed for use in K-12 classrooms to deliver high quality audio from multimedia presentations, video clips, movies and other curriculum throughout the classroom. This speaker is designed to mount in the drop-ceiling frame that is often present in classrooms. Available in an industry standard 8 Ohm version, this speaker ensures long life and quality sound. The Plenum-Rated 2x2 Drop In Ceiling Speaker integrates seamlessly with an Audio Amplifier to provide a complete classroom sound system. Additionally, the speakers can be combined with the A/V controller and RapidRun® for a complete connected classroom. This ceiling mount speaker provides a clean, unobtrusive look while dispersing sound down to students at 100 degrees for full classroom coverage.

Manufacturer Part Number
41508
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color | White
UPC | 757120415084
Warranty | 3 Years
Vendor | C2G
Average Sensitivity | 92 dB SPL, 1W/1M
Loudspeaker Power Rating | 12W RMS EIA 426A Standard
Maximum Output | 15W @ 8 Ohms
Calculated Output | 102 dB-SPL 12W/1M
Frequency Response | 65 Hz - 17 kHz EIA 426A Standard
Nominal Coverage Angle | 100° Included Angle -6 dB / 2 kHz, Half space
Audio Connection | 6” Leads
Magnet Type & Weight | BeFe Ceramic, 5 oz. Nominal
Weight | 6.05 Lbs
Dimensions (HxWxD) | 87.31 x 508.96 x 508.96mm