Flexible Home Cinema Projector

Bring the cinematic experience home

Enjoy a true cinematic experience at home with this easy-to-use projector that’s packed full with impressive features. You can be immersed in bright, colourful and Full HD images presented in incredible detail with its notable 120,000:1 dynamic contrast ratio, in 2D and 3D modes. Setting up is also easy with a wide lens-shift range, optical zoom and vertical and horizontal keystone correction.

Manufacturer Part Number
V11H798041
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology

Projection System: 3LCD Technology, RGB liquid crystal shutter
LCD Panel: 0.61 inch with MLA (D10)

Image

Colour Light Output: 2,700 Lumen
White Light Output: 2,700 Lumen
Resolution: Full HD 1080p, 1920 x 1080, 16:9
High Definition: Full HD 3D
Aspect Ratio: 16:9
Contrast Ratio: 120,000 : 1
Lamp: 250 W, 3,500 h durability, 5,000 h durability (economy mode)
Keystone Correction: Manual vertical: ± 30 °, Manual horizontal ± 30 °
Colour Processing: 10 Bits
2D/3D Frequency Image: 240 Hz / 480 Hz
2D Vertical Refresh Rate: 192 Hz - 240 Hz
3D Vertical Refresh Rate: 400 Hz - 480 Hz
Colour Reproduction: Upto 1.07 billion colours

Optical

Projection Ratio: 1.32 - 2.15:1
Zoom: Manual, Factor: 1.6
Lens: Optical
Lens Shift: Manual - Vertical ± 60 %, horizontal ± 24 %
Image Size: 30 inches - 300 inches
Projection Distance Wide/Tele: 2.95 m - 4.8 m ( 100 inch screen)
Projection Lens F Number: 1.51 - 1.99
Focal Distance: 18.2 mm - 29.2 mm
Focus: Manual

Connectivity

Interfaces: USB 2.0 Type A, USB 2.0 Type B (Service Only), Wireless Network (optional), VGA in, HDMI in (2x), MHL, RS-232C, Wired Network, Trigger out
Epson iProjection App: Ad-Hoc / Infrastructure

Advanced Features

Security: Kensington lock, Wireless LAN security
3D: Active
2D Colour Modes: Auto, Dynamic, Natural, Cinema, Bright Cinema
3D Colour Modes: 3D Dynamic, 3D Cinema
Features: 3D depth adjustment, Epson Super White, Frame interpolation, Full SRGB colour gamut, Horizontal and vertical keystone correction, ISF certification, Quick Corner, Super resolution, Wireless LAN capable
Video Colour Modes: Automatic, Cinema, Dynamic, Natural, Bright Cinema
Projector control: via: AMX, Crestron, Control4

General

Energy Use: 340 Watt, 256 Watt (economy), 0.4 Watt (standby), On mode power consumption as defined in JBMS-84 311 Watt
Supply Voltage: AC 100 V - 240 V, 50 Hz - 60 Hz
Product dimensions: 410‎ x 310 x 157 mm (Width x Depth x Height)
Product weight: 6.6 kg
Noise Level: Normal: 32 dB (A) - Economy: 24 dB (A)
Temperature: Operation 5° C - 35° C, Storage -10° C - 60° C
Humidity: Operation 20% - 80%, Storage 10% - 90%
Included Software: EasyMP Multi PC Projection
Options: 3D active shutter glasses, MB22 ceiling mount, Wireless LAN unit
What's in the box: 1 x RF 3D GLasses, Main unit, Power cable, Remote control incl. batteries, User's Manual Set
Colour: White

Other

Warranty: 24 months Carry in, Lamp: 36 months or 3,000 h