The SRP-S300 is a 3 inch linerless label printer. Designed for order printing in restaurant due to its higher performance and Lower TCO.
Applications
Note:
Print Characteristics
Print Method Direct Thermal
Print Speed
SRP-S300L: Up to 170 mm
SRP-S300R: Up to 300 mm
Print Resolution 203 dpi
Print Width Up to 80 / 72 / 60 / 48 / 32 mm
Sensor
Paper End, Paper Near End, Black Mark, Cover Open
Media Characteristics
Media Type Liner-Free Label, Receipt
Media Width 83 / 80 / 62 / 58 / 40 mm
Media Roll Diameter Up to 103 mm
Media Thickness 0.06 ~ 0.09 mm
Supply Method
Easy Paper Loading
Physical Characteristics
Dimensions (WxLxD
158 x 214 x 154 mm (6.22 x 78.42 x 6.06 inch)
Weight
2.00 kg (4.40 lbs.)
Power
Energy Star Certified, External Power, Adaptor 24V/2.5A
Drawer Port
2 Ports (Via y-type adaptor)
Performance Characteristics
Memory
64 Mbit SDRAM, 32 Mbit FlashROM
NV Image Memory
256 Kbytes (Mono)
Receive Buffer
4 Kbytes
User Define Buffer
12 Kbytes
Interface
Dual Interface
USB V2.0 FS +Serial, Parallel, Ethernet, WLAN*,Bluetooth V4.2FH+ EDR**, or Powered USB* WLAN: 802.11b/g/n** Bluetooth: Class 1 (100 m), MFi certified
Environment Characteristics
Temperature
Operating: 0 ~ 45℃ (32 ~ 113℉)
Storage: -20 ~ 60℃ (-4 ~ 140℉)
Humidity
Operating: 10 ~ 80% RH
Storage: 10 ~ 90% RH
Reliability
Thermal Print Head (TPH)
SRP-S300L: 75 Km
SRP-S300R: 150 Km
Auto Cutter
SRP-S300L: 1 Million Cuts
SRP-S300R: 3 Million Cuts
Software
Emulation
BXL / POS
Driver / Utility
Windows Driver, OPOS Driver, JPOS Driver, Linux / Mac CUPS Driver, Virtual COM USB/Ethernet Driver, Utility Program
SDK
iOS SDK, Android SDK, Windows SDK
Fonts / Graphics / Symbologies
Character Size
Font A: 12 × 24 Font B: 9 × 17 Font C: 9 × 24 KOR, CHN, JPN: 24 x 24
Characters Per Line
Font A: 48 Font B, C: 64 KOR, CHN, JPN: 24
Character Sets
Alphanumeric: 95 Extended Graphics:128 × 33 page International: 32
Graphics
Supporting User-Defined Fonts, Graphics, Formats, and Logos
Barcode Symbologies
1D: UPC-A, UPC-E 2D: Data Matrix, PDF417, QR Code