1x2 HDMI Full UHD 4K60 18Gb Splitter

Features

• Distribute one HDMI input to two simultaneous HDMI outputs
• Supports Ultra-HD resolutions up to 4k2k@30Hz with 24bit RGB/YcbCR 4:4:4/YCBCR 4:2:2,and up to 4k2k@60Hz with 12bit YCBCR 4:4:4 , high resolution VESA mode video format up to QSXGA@60Hz
• 12-bit Deep Full HD, Full 3D, HDR
• Wide Frequency Range: 25MHz - 600MHz
• Compliant with HDMI 2.0a, HDMI 1.4b (1080p@60Hz) and DVI 1.0 specification
• Integrated HDCP 1.4 and HDCP 2.2 decryption/encryption engines
• LPCM 7.1CH, Dolby TrueHD, and DTS-HD Master Audio support, and HD losless audio
• Smart EDID control
• Durable Metal Enclosure
• 2 Year Warranty


Description

Comprehensive's HDMI 1x2 Splitter supports Ultra-High-Definition (UHD) 4K @ 60Hz 2160p!

Our high performance HDMI 1x2 Splitter distributes one HDMI input to two simultaneous HDMI outputs. The HDMI Splitter also supports HDCP 2.2, 3D, 12-bit Deep Color as well as High Definition Lossless Audio. With EDID selections, users can choose between TV (downstream) or STD (fixed) settings. The Splitter supports video signals up to Ultra-high-definition UHD 4K@60Hz (YUV444), and is capable of receiving and transmitting up to 18Gbps of bandwidth with no data loss. In addition, the HDMI 1x2 splitter has a slim chassis design with an enclosure made of durable metal.

Comprehensive's HDMI 1x2 splitter is perfect for huddle spaces, classrooms, collaboration, conference Rooms, showroom displays, lecture halls, retail sales displays and anywhere in between. All components are RoHS Compliant and come with a 2 Year Hassle-Free Warranty.

Manufacturer Part Number
CDA-HD12018G
EAN/UPC
0808447078725,808447078725
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:
Inputs: 1x HDMI Type A [19-pin female]
Outputs: 2x HDMI Type A [19-pin female]
HDMI Compliance: HDMI 2.0a / HDMI 1.4b
Video Bandwidth: 18 Gbps
Video Resolutions: up to 4K2K@60Hz(4:4:4),4K2K@30Hz,1080P@120Hz, and 1080P 3D@60Hz Color Space RGB, YCbCr 4:4:4, YCbCr 4:2:2 HDCP Compliance: HDCP 1.4 / HDCP 2.2
Color Depth 10-bit, 12-bit
Audio Formats: PCM 2CH, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio, Dolby Atmos, DTS:X
ESD Protection: Human body model ±8kV (air-gap discharge) & ±4kV (contact discharge)
Housing: Metal Enclosure
Dimensions (WxDxH): 56mm [2.2"] x 96mm [3.7"] x 17mm [0.7"]
Net Weight: 100g (0.22lbs)
Power Supply: 5V/1A DC (US/EU standards, CE/FCC/UL certified)
Power Consumption: (Max) 5W
Operation Temperature: 32 - 104°F / 0 - 40°C
Storage temperature: -4 - 14°0F / -20 - 60°C
Relative Humidity: 20 - 90% RH (no condensation)
Warranty: 2 Years

Package Contents:
• 1x UHD 1x2 4K HDMI Splitter
• 1x 5V/1A DC Power Adaptor (US, CE/FCC/UL certified)
• Operation Manual