
Features
Note:
Connector Type 1: HDMI Male
Connector Type 2: HDMI Male
Resolution: Full UHD 18Gbps 4K 60 4:4:4-all lengths
Performance Grade: Best
Bandwidth: 18 Gbps-all lengths
Supports: EDID, CEC, HDCP
Cable Style: High Speed HDMI
Supply Voltage: Uses power from attached source / sink devices available from pin 18 of HDMI receptacles
Power Consumption: Power Consumption: less than 500mW
Jacket: Plenum
Jacket Color: Grey
HDMI Connector Dimensions: 0.51 in. x 0.77 in. x 1.34 in.
Overall Cable Diameter: 0.19 in.
Maximum Tensile Load: 45kg (100lbs)
Bend Radius: 0.19 in.
Weight Lbs: 2.25
UL Listed (CMP-OF/FT-6)
RoHS Compliant
Does not support ARC or Ethernet
Warranty: Lifetime