Features
• Distribute one HDMI input to four simultaneous HDMI outputs
• Supports Ultra-HD resolutions up to 4k2k@30Hz with 24bit RGB/YcbCR 4:4:4/YCBCR 4:2:2,and up to 4k2k@60Hz with 12bit YCBCR 4:4:4, high resolution VESA mode video format up to QSXGA@60Hz
• 12-bit Deep Full HD, Full 3D, HDR
• Wide Frequency Range: 25MHz - 600MHz
• Compliant with HDMI 2.0a, HDMI 1.4b (1080p@60Hz) and DVI 1.0 specification
• Integrated HDCP 1.4 and HDCP 2.2 decryption/encryption engines
• LPCM 7.1CH, Dolby TrueHD, and DTS-HD Master Audio support, and HD losless audio
• Smart EDID control
• Durable Metal Enclosure
• 2 Year Warranty
Description
Comprehensive's HDMI 1x4 Splitter supports Ultra-High-Definition (UHD) 4K @ 60Hz 2160p!
Our high performance HDMI 1x4 splitter is an advanced solution for splitting one HDMI input to four simultaneous HDMI outputs. The HDMI splitter also supports HDCP 2.2, 3D, 12-bit Deep Color as well as High Definition Lossless Audio. With EDID selections, users can choose between TV (downstream) or STD (fixed) settings. The splitter supports video signals up to Ultra-high-definition UHD 4K@60Hz (YUV444), and is capable of receiving and transmitting up to 18Gbps of bandwidth with no data loss. In addition, the HDMI 1x4 splitter has a slim chassis design with an enclosure made of durable metal.
Comprehensive's HDMI 1x4 splitter is perfect for huddle spaces, classrooms, collaboration, conference rooms, showroom displays, lecture halls, retail sales displays and anywhere in between. All components are RoHS Compliant and come with a 2 Year Hassle-Free Warranty.
Note:
Specifications:
Inputs: 1 x HDMI Type A [19-pin female]
Outputs: 4 x HDMI Type A [19-pin female]
Video Bandwidth: 18 Gbps
Video Resolutions: up to 4K2K@60Hz(4:4:4),4K2K@30Hz,1080P@120Hz, and 1080P 3D@60Hz Color Space RGB, YCbCr 4:4:4, YCbCr 4:2:2 Color Depth 10-bit, 12-bit
HDMI Compliance: HDMI 2.0a / HDMI 1.4b
HDCP Compliance: HDCP 1.4 / HDCP 2.2
Audio Formats: PCM 2CH, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio, Dolby Atmos, DTS:X
ESD Protection: Human body model ±8kV (air-gap discharge) & ±4kV (contact discharge)
Housing: Metal Enclosure
Dimensions (WxDxH): 180mm [7.1"] x 85mm [3.3"] x 11.6mm [0.5"]
Net Weight: 300g (0.66lbs)
Power Supply: 5V/2A DC (US/EU standards, CE/FCC/UL certified)
Power Consumption (Max): 10W
Operation Temperature: 32 - 104°F / 0 - 40°C
Storage temperature: -4 - 140°F / -20 - 60°C
Relative Humidity: 20 - 90% RH (no condensation)
Warranty: 2 Years
Package Contents:
• 1x UHD 1x4 4K HDMI Splitter
• 1x 5V/2A DC Power Adaptor (US, CE/FCC/UL certified)
• Operation Manual