COMpact 5500R PBX System

A purebred IP performer – and yet offering multiple options!

32 IP channels in a compact housing: feel free to upgrade your COMpact 5500R to the desired size!

No matter whether you're a promising new start-up or an established company that's planning to expand - this VoIP appliance can help keep all your options open. The brand new COMpact 5500R has the ability to cope with increasing demands built into its DNA. Thanks to its fully modular architecture, even its base configuration, designed for up to 12 VoIP subscribers, can also handle up to 50 subscribers (including remote extensions) and also provide all the functions of a "large“ IP server.

When it comes to “traditional telecommunication” this system makes life really easy: Analogue and ISDN subscriber ports can be retrofitted as integrated gateways, for example, for existing telephones. The specially designed templates make setting up the VoIP trunks for all the major providers as easy as child's play. Even the "traditional" FXO and BRI connection types can be retrofitted using modules if required.

This compact system has excellent credentials when it comes to climate protection: Auerswald is the world's first manufacturer to have its ICT systems Blue Angel certified. This also covers the COMpact 5500R.

A VoIP appliance par excellence

Even setting up SIP trunks is child’s play: downloading a certain provider template right when you need it lets you always rest assured you’ve got the latest version. The retrofittable Ethernet port at the front of the housing is a special feature of the COMpact 5500R – ideal to intelligently separate telephony and data and perfect to embrace the new era of IP connections

Convincing as an overall system as well

Connected Auerswald IP telephones are also well catered for: thanks to provisioning, the initial setup is done almost automatically. Everything else can be centrally configured in a flash – with the new COMfortel IP Editor.

Manufacturer Part Number
90336
EAN/UPC
4019377903360
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating voltage: 230 V ±10 %, 50 Hz
Power consumption: 5 W min., 65 W max.
Housing: plastic, metal angles
Dimensions (w x h x d): 325 mm x 88 mm x 240 mm
Weight (w/o moduls): approx. 1,700 g
Safety: CE
Supported operating systems: Windows 7/8/10, Apple Mac OS X and Linux