2.1 ch High Resolution Audio Sound Bar

High Resolution Audio

Digital music has gone audiophile, with higher sampling rates and bit depth which can contribute to a more accurate, more enjoyable listening experience. This CTA-certified sound bar can play back lossless stereo audio at up to 24-bit/96kHz quality.

Wireless Surround Ready

This upgradeable sound bar has been designed to accept optional wireless surround speakers (kit sold separately), adding the premium cinema experience of dedicated rear channels, with wireless convenience.

Adaptive Sound Control

For maximum enjoyment of various types of programming (movies, sports, games, etc.), LG-exclusive Adaptive Sound Control can automatically detect what’s playing and then enhance the clarity and impact of the audio.

LG Sound Sync

Enhance the home cinema experience without the clutter of unnecessary cables. LG Sound Sync technology links compatible LG televisions to the sound bar wirelessly, using Bluetooth.

Bluetooth Connectivity

Wirelessly stream music directly from your Smartphone or other compatible device for a seamless listening experience.

Wireless Subwoofer

An outboard wireless subwoofer can drastically improve the cinematic audio experience, adding room-shaking bass to movies and more.

Manufacturer Part Number
SJ4Y.DUSALLK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

High Resolution Audio: Up to 24bit/96kHz
Wireless Surround Sound Ready: Yes
Bluetooth Streaming: Yes
Adaptive Sound Control (ASC): Yes
Sound Sync Wireless: Yes
HDMI In/Out: Yes
Wireless Active Subwoofer: Yes
GENERALSoundbar Mode - Channels/Power: 2.1ch
Total Power: 300W
FEATURESBluetooth Remote App (Android): Yes
Bluetooth Stand-By: Yes
Auto Music Play (BLE): Yes
Audio Return Channel (ARC): Yes
SIMPLINK: Yes
SOUND MODESAdaptive Sound Control (ASC): Default: Yes
Standard: Yes
Bass Blast: Yes
Cinema: Yes
AUDIO FORMATLPCM: Yes
Dolby Digital: Yes
SPEAKERFront: 60W x 2
Subwoofer: 180W
CONNECTIVITYWireless Active Subwoofer: Yes
Bluetooth (ver. 4.0): Yes
LG TV Sound Sync (Bluetooth): Yes
LG TV Sound Sync (Optical): Yes
HDMI 1.4 Out: 1
HDMI 1.4 In: 1
Optical Input: 1
USB Host: Yes
Portable Audio In (3.5mm): Yes
SIMPLINK (HDMI CEC): Yes
POWERSoundbar Power Consumption: 20W
Soundbar Standby Power Consumption: Less than 0.5W
Subwoofer Power Consumption: 33W
Subwoofer Standby Power Consumption: Less than 0.5W
DIMENSIONS / WEIGHTTV Matching: 40" and above
Sound Bar (WxHxD): 35" x 2.2" x 3.4"
Subwoofer (WxHxD): 6.73" x 12.6" x 9.92"
Soundbar Net Weight: 5.3 lbs.
Subwoofer Net Weight: 9.3 lbs
Shipping Size (WxHxD): 38.7” x 16.4” x 8.5”
Shipping Weight: 19.2 lbs.
INCLUDED ACCESSORIESRemote Control: Yes
Batteries: Yes (AAA)
Optical Cable: Yes
Wall Mount Bracket: Yes
WARRANTY / UPC Limited Warranty: 1 Year Parts and Labor
UPC: 719192609563